EN
  • EN
  • DE

LM393ADT

Part No LM393ADT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP DUAL VOLT LP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 18mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 019208-LM393ADT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM393ADT CAD Model

Description

The LM393ADT is a high-precision dual differential comparator manufactured by STMicroelectronics, designed to operate over a wide range of voltages, from a single power supply up to 36 volts or dual supplies of ±1.8 volts to ±18 volts. This versatile component is widely used in various applications such as level shifters, voltage monitors, and motor controllers due to its reliability and performance.

Key Features

  • Wide Single Supply Voltage Range: 2 V to 36 V or dual supplies of ±1 V to ±18 V, making it suitable for battery-operated devices as well as for high-voltage applications.
  • Low Supply Current Drain: Independent of the supply voltage, which is ideal for energy-saving applications.
  • Low Input Biasing Current: Ensures minimal impact on the circuits where it is deployed.
  • Low Input Offset Current: Provides accurate and consistent comparison results.
  • Low Input Offset Voltage: Enables precise control for threshold detection applications.
  • Output Voltage Compatible with TTL, MOS, and CMOS: The flexibility to interface with a variety of logic families.
  • Differential Input Voltage Range Equal to the Supply Voltage: Allows for a wide range of input signals.
  • Open Collector Outputs: For wired-AND connections and the ability to connect outputs to achieve higher current carrying capacity.
  • ESD Tolerance: Specified for greater robustness against electrostatic discharges.

Typical Applications

The LM393ADT is utilized in a host of electronic circuits. It is commonly found in sensor interfaces, where it compares the output of a sensor with a set threshold. It is also employed in voltage monitoring systems, ensuring that the voltage levels remain within safe operating parameters. Additionally, the LM393ADT is used in motor control circuits, where it can compare rotational speeds or positions, and in oscillators and timing circuits where precision is paramount.

Product Specifications

The LM393ADT is supplied in an SO-8 package, which is compact and suitable for surface-mounted technology (SMT). The operating temperature range of the device is from -40°C to +125°C, allowing for use in extreme environmental conditions.

With its combination of features, the LM393ADT from STMicroelectronics is an essential component for designers looking for a reliable and versatile comparator for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2464 $50.5120
495+ $0.2022 $100.0890
770+ $0.1958 $150.7660
1,060+ $0.1895 $200.8700
1,365+ $0.1832 $250.0680
1,830+ $0.1643 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess