EN
  • EN
  • DE

LM1458ID

Part No LM1458ID
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069821-LM1458ID
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1458ID CAD Model

Description

STMicroelectronics LM1458ID Dual Operational Amplifier

The LM1458ID from STMicroelectronics is a high-performance, dual operational amplifier that has been designed to offer a perfect balance of features suitable for a wide range of applications. This integrated circuit is part of the LM series and is particularly well-suited for applications requiring low power consumption and stable operation over a wide range of voltages.

One of the key features of the LM1458ID is its dual op-amp configuration, which allows it to be used in a variety of analog circuits. This includes audio amplifiers, active filters, voltage followers, and many other applications where dual operational amplifiers are essential. The device is designed to operate with a single or dual power supply, making it extremely versatile for different circuit designs. Its power supply range is from ±3V to ±15V, which allows for flexible integration into both low and high voltage systems.

The LM1458ID boasts a high gain bandwidth product and a low noise level, ensuring high fidelity and low distortion in audio applications. Its high slew rate provides excellent response times, making it suitable for fast signal processing applications. The low input bias and offset currents contribute to the accuracy of the amplifier, which is crucial in precision applications.

STMicroelectronics has packaged the LM1458ID in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. The device also features short-circuit protection and has no latch-up when the common-mode range is exceeded, offering reliable performance under challenging conditions.

The LM1458ID is an ideal choice for designers looking for a general-purpose operational amplifier that delivers consistent performance. Its robust design and wide operating range make it a go-to component for both hobbyist projects and professional applications. Whether you're building an audio amplifier, working on signal conditioning, or designing control systems, the LM1458ID from STMicroelectronics is a reliable and efficient solution that can help you achieve your design goals.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess