STMicroelectronics LM224WN Low Power Quad Operational Amplifier
The LM224WN from STMicroelectronics is a versatile low power quad operational amplifier that is an essential component for a wide range of electronic applications. This operational amplifier is designed for battery-powered and energy-conscious designs, making it an ideal choice for portable and miniaturized consumer electronics, medical devices, and industrial equipment.
With its quad configuration, the LM224WN offers four independent op-amps in a single package, which not only saves space on the PCB but also reduces the overall cost and complexity of the circuit design. Each amplifier exhibits a high-gain bandwidth product and a fast slew rate, ensuring reliable performance in applications requiring good transient response.
The device operates from a single power supply over a wide range of voltages or from dual supplies for applications requiring a bipolar supply. Its low supply current drain is independent of the magnitude of the supply voltage, which is particularly advantageous for battery-operated systems. The common-mode input voltage range includes ground, and the maximum output voltage swing is provided for both single-supply and split-supply operations.
Key features of the LM224WN include low input bias and offset currents, which contribute to accurate signal amplification, and low input offset voltage, which minimizes errors in signal processing applications. Additionally, the operational amplifier boasts a wide operating temperature range, making it suitable for industrial-grade applications that may experience extreme conditions.
The LM224WN is available in a variety of packages, including DIP, SOIC, and TSSOP, providing flexibility for different design needs. Its robust design and proven reliability have made it a popular choice among design engineers looking for a cost-effective yet high-performing operational amplifier for their analog circuitry.
In summary, the LM224WN operational amplifier by STMicroelectronics is a high-quality, low power solution that delivers stable performance for a multitude of applications, ensuring efficient operation and a long service life in the most demanding environments.