Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tape and Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±6g, 12g, 24g
Sensitivity (LSB/g) 333 (±6g) ~ 83 (±24g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Supply Voltage (V) 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 758936-LIS331HHTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LIS331HHTR
Introduction Date October 05, 2009
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LIS331HHTR CAD Model

Description

STMicroelectronics LIS331HHTR High-Performance 3-Axis Accelerometer

The LIS331HHTR is a high-performance 3-axis linear accelerometer belonging to the ultra-low-power high-performance series from STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) sensor offers a full-scale range of ±6g/±12g/±24g, making it an ideal choice for applications that require precise motion sensing and dynamic orientation detection.

Engineered with advanced technology, the LIS331HHTR boasts high-resolution measurement capabilities with 16-bit data output. It operates within an extended temperature range from -40°C to +85°C, ensuring reliability and stability across diverse environmental conditions. The device is designed to be highly energy-efficient, with normal and low-power modes available to manage power consumption according to the needs of the application.

The accelerometer features I2C/SPI digital output interfaces, providing versatility for system integration. Its compact form factor, housed in a small 3x3x1mm LGA-16 package, allows for seamless integration into space-constrained designs. The LIS331HHTR is particularly well-suited for mobile applications, gaming devices, motion control, vibration monitoring and analysis, free-fall detection, and impact recognition tasks.

Enhanced with embedded features such as configurable single and double-click recognition, motion detection, and data-ready signal, this sensor simplifies application development and reduces the need for additional processing power. The self-test capability ensures that the sensor is functioning correctly, providing an extra layer of reliability for critical applications.

The LIS331HHTR is also designed with environmental responsibility in mind, meeting eco-friendly standards such as RoHS and WEEE. STMicroelectronics' commitment to sustainability ensures that their products are not only advanced in terms of technology but also conscientious towards ecological impact.

In summary, the LIS331HHTR from STMicroelectronics is a versatile, high-precision accelerometer that delivers robust performance for a wide array of applications. Its combination of advanced features, energy efficiency, and compact design make it a standout choice for designers looking to add reliable motion sensing to their projects.

You May Also Be Interested in

NXP / Nexperia
PSI5 PROTOCOL 2 AXIS HIGH/HIGH / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS63433AESR2
Analog Devices Inc.
3-Axis, ±1.5 g/±3 g/±6 g/±12 g Digital Accelerometer
Lowest to $7.3870
ECAD model for ADXL312ACPZ
Analog Devices Inc.
Small, Low Power, 3-Axis 200 g Accelerometer | ACCEL 200G ANALOG 16LFCSP
Lowest to $80.7273
ECAD model for ADXL377BCPZ-RL7
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Lowest to $3.8356
ECAD model for KXPS5
STMicroelectronics
DUAL-AXIS HI-G ACCELEROMETER FOR / Accelerometer Dual 120g 3.3V Automotive 8-Pin SOIC N T/R
Lowest to $94.3159
ECAD model for AIS2120SXTR
NXP / Nexperia
MED Y 1 AXIS ACCELEROMETER / Accelerometer Axis
Need more? Email Us
ECAD model for PXLS70620AES
NXP / Nexperia
±1.5g, ±6g Three Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Lowest to $35.5284
ECAD model for MMA7361LCT
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 14LGA
Lowest to $15.2727
ECAD model for LIS35DETR
Analog Devices Inc.
IC ACCEL SPI/I2C 3AX 32LFCSP
Lowest to $7.1819
ECAD model for ADXL312WACPZ-RL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7976 $63.1904
8+ $12.9621 $103.6968
12+ $12.5570 $150.6840
17+ $12.1520 $206.5840
22+ $11.7469 $258.4318
29+ $10.5317 $305.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,880 pieces
MOQ: 4 pcs
Order Increment : 4000 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention