EN
  • EN
  • DE

ADXL312WACPZ-RL

Part No ADXL312WACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description IC ACCEL SPI/I2C 3AX 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Digital
Axis X
Acceleration Range ±1.5g, 3g, 6g, 12g
Sensitivity (LSB/g) 345 (±1.5g ) ~ 43 (±12g)
Bandwidth 3.125Hz ~ 1.6kHz
Output Type I2C, SPI
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-LFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-LQ (5x5)
Win Source Part Number 768285-ADXL312WACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL312WACPZ-RL CAD Model

Description

ADXL312WACPZ-RL: High-Performance Accelerometer by Analog Devices Inc.

The ADXL312WACPZ-RL is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This compact, low-power, 3-axis accelerometer is ideal for applications that require high-performance motion sensing and low power consumption. The ADXL312WACPZ-RL is specifically engineered to deliver accurate and reliable measurements of dynamic and static acceleration.

Featuring a wide input voltage range and a variety of user-selectable settings, the ADXL312WACPZ-RL provides great flexibility to fit into a diverse array of applications, including but not limited to, mobile devices, gaming systems, industrial instrumentation, and vehicle dynamics monitoring.

Key Features:

  • 3-Axis Sensing: The device can measure acceleration in all three dimensions – X, Y, and Z, providing a complete understanding of the motion dynamics of the system to which it is attached.
  • High Resolution: With high resolution (13-bit) measurement at up to ±3 g, the ADXL312WACPZ-RL can detect even the slightest movements with precision.
  • Selectable Bandwidth: Users can select the bandwidth of the accelerometer according to their specific application needs, allowing for optimal performance whether the requirement is for high-speed or low-noise operation.
  • Low Power Consumption: Designed for power-sensitive applications, the ADXL312WACPZ-RL has several low power modes that significantly reduce power consumption without compromising performance.
  • Robust Design: The accelerometer is built to perform in harsh environments and is resistant to shock and vibration, ensuring consistent and reliable measurements.
  • Small Form Factor: The ADXL312WACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

With its advanced features, the ADXL312WACPZ-RL from Analog Devices Inc. is a versatile and powerful component for any project that requires high-quality motion sensing. Its robust design and high level of integration make it an excellent choice for designers who are looking to add reliable and accurate acceleration sensing to their applications without increasing power consumption or sacrificing space.

Whether you are developing the next generation of consumer electronics or enhancing the safety and performance of industrial equipment, the ADXL312WACPZ-RL is an excellent choice to bring your project to life with cutting-edge motion sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8693 $55.0851
16+ $6.4569 $103.3104
24+ $6.2551 $150.1224
34+ $6.0533 $205.8122
43+ $5.8516 $251.6188
58+ $5.2462 $304.2796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,311 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess