EN
  • EN
  • DE

ADXL312ACPZ

Part No ADXL312ACPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description 3-Axis, ±1.5 g/±3 g/±6 g/±12 g Digital Accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Digital
Axis X, Y, Z
Acceleration Range ±1.5g, 3g, 6g, 12g
Sensitivity (LSB/g) 345 (±1.5g ) ~ 43 (±12g)
Bandwidth 3.125Hz ~ 1.6kHz
Output Type I2C, SPI
Operating Supply Voltage 2 V ~ 3.6 V
Features Adjustable Bandwidth
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 32-LFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-LQ (5x5)
Win Source Part Number 1142743-ADXL312ACPZ
Manufacturer Homepage www.analog.com
Family Name ADXL312
Introduction Date December 21, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL312ACPZ CAD Model

Description

The ADXL312ACPZ is a high-performance, low-power, 3-axis accelerometer with signal conditioned voltage outputs, produced by the renowned Analog Devices Inc. This small, thin, and lead-free (RoHS compliant) accelerometer is designed for advanced motion sensing applications, offering precise measurements of static as well as dynamic acceleration, which could include tilt, shock, and vibration.

The ADXL312ACPZ is capable of measuring acceleration with a full-scale range of ±3 g, ±6 g, or ±12 g. It can also measure both dynamic acceleration (motion) and static acceleration (gravity). The device features a high resolution (13-bit) measurement at up to ±12 g. The high resolution and selectable bandwidths give designers the flexibility to use the device in various applications without significant compromise on performance.

One of the key features of the ADXL312ACPZ is its built-in power-saving modes that allow the power consumption of the device to be tailored to the requirements of the specific application. This makes it an excellent choice for battery-powered devices where extended operational life is crucial. In addition, the device includes a SPI (3- or 4-wire) and I2C digital interface for easy integration into the system.

For enhanced stability and reliability, the ADXL312ACPZ comes in a 32-lead, 5 mm x 5 mm x 1.45 mm, easy-to-solder CSP (chip-scale package). This packaging, combined with a wide operational temperature range of -40°C to +85°C, makes the accelerometer well-suited for use in harsh environments.

Applications for the ADXL312ACPZ are diverse and include mobile device motion control, gaming systems, disk drive protection, image stabilization, sports and health devices, and many other areas where accurate motion sensing is required.

Overall, the ADXL312ACPZ from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it an ideal choice for designers looking to add sophisticated motion detection capabilities to their products.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5955 $52.7640
19+ $5.4117 $102.8223
29+ $5.2426 $152.0354
40+ $5.0735 $202.9400
51+ $4.9044 $250.1244
69+ $4.3970 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess