EN
  • EN
  • DE

LIS2DU12TR

Part No LIS2DU12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ULTRALOW-POWER ACCELEROMETER WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204130-LIS2DU12TR
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Sensors, Transducers Motion Sensors Accelerometers
Product Status Active
Type Digital
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1024 (±2g) ~ 128 (±16g)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LIS2DU12TR CAD Model

Description

STMicroelectronics' LIS2DU12TR Ultra-Compact High-Performance 3-Axis Accelerometer

The LIS2DU12TR is a state-of-the-art 3-axis accelerometer from STMicroelectronics, designed to deliver high performance in a wide range of applications. Its ultra-compact design makes it ideal for space-constrained devices, while still offering the robustness and precision expected from leading-edge technology.

Key Features

  • Wide Measurement Range: The device can measure accelerations up to ±2g/±4g/±8g/±16g, making it versatile for various motion detection scenarios.
  • High Resolution: With high-resolution output, the LIS2DU12TR provides detailed acceleration data, enhancing motion analysis and detection accuracy.
  • Low Power Consumption: Optimized for battery-powered systems, the accelerometer is designed to operate with minimal power draw, thereby extending the life of portable devices.
  • Advanced Power-Saving Features: Including multiple operating modes such as low-power and shutdown modes for further energy efficiency.
  • Smart Embedded Functions: The device comes with smart functionalities like free-fall detection, wake-up, single/double-tap recognition, activity/inactivity detection, and 6D/4D orientation detection that simplify its integration and use in applications.
  • High-Speed Interface: The LIS2DU12TR supports both I2C and SPI communication, allowing for easy integration with a variety of microcontroller or processor architectures.

Applications

Designed for versatility, the LIS2DU12TR is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming and Virtual Reality Input Devices
  • Impact and Vibration Monitoring
  • Industrial Controls
  • Navigation Systems
  • Robotics

The LIS2DU12TR is a testament to STMicroelectronics' commitment to providing cutting-edge sensor technology. Its compact footprint, combined with its high-resolution output and low power consumption, makes it an ideal choice for designers looking to enhance the motion-sensing capabilities of their products without compromising on space or energy efficiency.

With the LIS2DU12TR, STMicroelectronics continues to push the boundaries of sensor technology, offering a solution that is both powerful and practical for today's innovative electronics.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess