EN
  • EN
  • DE

LPS22DFTR

Part No LPS22DFTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description SENSOR 18.27PSIA 24BIT 10HLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Output Type I²C, SPI
Output 24 b
Accuracy ±0.007PSI (±0.05kPa)
Voltage - Supply 1.7V ~ 3.6V
Port Size -
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 290PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFLGA
Supplier Device Package 10-HLGA (2.0x2.0)
Base Product Number LPS22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375638-LPS22DFTR
Ultra Librarian 3D Model Ultra Librarian LPS22DFTR CAD Model

Description

Introducing the LPS22DFTR from STMicroelectronics

The LPS22DFTR is a state-of-the-art MEMS nano pressure sensor that combines cutting-edge technology and robust design to offer precise and reliable atmospheric pressure data. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this compact sensor is an ideal component for a wide range of applications including weather stations, fitness devices, drones, and smart watches.

Key Features

  • High Accuracy: The LPS22DFTR boasts a high-resolution mode that ensures accurate measurements with a full-scale range of 260 to 1260 hPa.
  • Enhanced Stability: It offers outstanding stability with a typical temperature offset of ±0.8 Pa/°C, making it reliable across various temperature conditions.
  • Low Power Consumption: Designed for battery-powered devices, it features an ultra-low-power mode that significantly reduces power consumption without compromising performance.
  • Compact Size: With its small footprint (2.0 x 2.0 x 0.76 mm), the LPS22DFTR is perfect for space-constrained applications.
  • Advanced Capabilities: It includes an embedded FIFO (First In, First Out) feature to reduce the load on the host processor and save additional power.

Technical Specifications

  • Pressure range: 260 to 1260 hPa
  • Pressure accuracy: ±0.1 hPa
  • Supply voltage: 1.7 to 3.6 V
  • Interface: I²C, SPI
  • Operating temperature range: -40 to 85 °C

Applications

The versatility of the LPS22DFTR sensor makes it suitable for a broad array of applications. It is particularly useful in enhancing GPS navigation and indoor localization, as well as for weather forecast functionality and vertical velocity indication (VVI) in consumer electronics. The sensor's robust design and high performance also make it suitable for use in harsh environmental conditions, ensuring consistent and accurate data collection.

In summary, the LPS22DFTR from STMicroelectronics represents a remarkable blend of performance, efficiency, and size, making it an excellent choice for designers looking to incorporate reliable atmospheric pressure sensing into their next-generation devices.

You May Also Be Interested in

Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $4.7401
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess