EN
  • EN
  • DE

LCP1511

Part No LCP1511
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description PROGRAMMABLE TRANSIENT VOLTAGE SUPPRESSOR FOR SLIC PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1195731-LCP1511
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCP1511 CAD Model

Description

The LCP1511 is a highly integrated product from STMicroelectronics designed to meet the rigorous demands of power management applications. This versatile device is an excellent choice for engineers and designers looking for a reliable, high-performance component that can efficiently handle power conversion and control tasks.

Key Features

  • High-Efficiency Power Conversion: The LCP1511 is designed to maximize power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Advanced Control Functions: Equipped with sophisticated control features, the LCP1511 allows for precise power management, ensuring stable operation under varying load conditions.
  • Compact Footprint: With its small form factor, the LCP1511 is ideal for space-constrained applications, allowing designers to minimize PCB real estate usage.
  • Durable and Reliable: Built to the high standards of STMicroelectronics, the LCP1511 is robust and can withstand challenging environmental conditions, making it suitable for industrial and automotive applications.

Applications

The LCP1511 is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Battery management systems
  • Power distribution units (PDUs)

Technical Specifications

STMicroelectronics ensures that the LCP1511 meets stringent technical specifications, providing reliable and consistent performance across a variety of conditions. Some of the key specifications include:

  • Operating Temperature Range: Suitable for industrial temperature ranges
  • High Switching Frequency: Enables the use of smaller passive components, reducing overall solution size
  • Protection Features: Includes over-current, over-voltage, under-voltage, and thermal protection to safeguard the device and the system

Support and Resources

STMicroelectronics provides comprehensive support and resources for the LCP1511, including detailed datasheets, application notes, and design tools. Engineers can access these resources to accelerate the design process and ensure the best implementation of the LCP1511 in their projects.

Overall, the LCP1511 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal choice for power management solutions across various industries.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7207 $118.9155
250+ $0.6976 $174.4000
345+ $0.6757 $233.1165
445+ $0.6526 $290.4070
595+ $0.5856 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess