EN
  • EN
  • DE

HCF4020BEY

Part No HCF4020BEY
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNT/DIVIDER 14STAGE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 067830-HCF4020BEY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian HCF4020BEY CAD Model

Description

STMicroelectronics HCF4020BEY 14-Stage Ripple Carry Binary Counter

The HCF4020BEY from STMicroelectronics is a high-quality integrated circuit that belongs to the CMOS family of logic ICs. This 14-stage ripple carry binary counter is designed to provide reliable performance in a wide range of electronic applications. It is commonly used in time-delay circuits, counters, and as a frequency divider, providing versatility in its utility.

Constructed with silicon gate C2MOS technology, the HCF4020BEY offers a robust solution for the digital counting process. It has an inherent ability to handle low power consumption while maintaining a high-speed operation, making it an excellent choice for battery-operated devices and power-sensitive applications. The counter advances on the negative-going transition of the input clock signal, which ensures precise counting and timing sequences.

The device features a fully static operation, allowing it to maintain its state indefinitely without the need for an external refresh. It operates over a broad voltage range from 3V to 15V, ensuring compatibility with a variety of power supplies and allowing designers to integrate it into systems with different logic levels.

With its 16-pin dual-in-line package, the HCF4020BEY is compact and easy to integrate into printed circuit boards. The pin configuration is designed for straightforward implementation and minimal wiring complexity. The counter outputs are available from Q4 to Q14, thus providing binary count from 2<sup>4 to 2<sup>14. This wide range of outputs makes it suitable for intricate designs that require precise multi-stage counting.

The HCF4020BEY is characterized by its high noise immunity and low power dissipation. This makes it an ideal choice for applications where reliability is paramount, such as in industrial control systems, consumer electronics, and portable instrumentation. STMicroelectronics' commitment to quality ensures that this binary counter meets the rigorous standards required for modern electronic components, offering designers a dependable and efficient solution for their counting needs.

In summary, the HCF4020BEY from STMicroelectronics is a versatile and reliable 14-stage ripple carry binary counter that offers low power consumption, high-speed operation, and compatibility with various voltage levels, making it a valuable component in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0759 $59.1745
135+ $0.8829 $119.1915
205+ $0.8553 $175.3365
280+ $0.8277 $231.7560
365+ $0.8001 $292.0365
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess