EN
  • EN
  • DE

STAP16DPS05XTTR

Part No STAP16DPS05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 100MA 24TSSOP  /  LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number STAP16
Other Names 497-14593-6,-497-14593-6,497-14593-2,-497-14593-1,-497-14593-2,497-14593-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253405-STAP16DPS05XTTR
Ultra Librarian 3D Model Ultra Librarian STAP16DPS05XTTR CAD Model

Description

Introducing the STAP16DPS05XTTR LED Driver from STMicroelectronics

The STAP16DPS05XTTR is a state-of-the-art LED driver IC designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced LED driver is tailored to meet the needs of modern lighting applications, offering exceptional performance, efficiency, and flexibility.

Key Features:

  • Output Channel Count: The STAP16DPS05XTTR boasts 16 constant current output channels, making it ideal for driving multiple LEDs with precision and consistency.
  • Adjustable Output Current: Each channel can provide an adjustable output current up to 60 mA, allowing for fine-tuning of the LED brightness to suit various lighting requirements.
  • Error Detection: Equipped with open LED and short-circuit detection features, the driver ensures the safe and reliable operation of your lighting system by promptly identifying and reporting any malfunctions.
  • Thermal Shutdown: The thermal shutdown protection mechanism safeguards the IC against overheating, thus extending the life of the product and maintaining optimal performance.
  • Flexible Control Interface: The device can be controlled via a simple serial interface, offering ease of integration with microcontrollers or other control systems.
  • Power Efficiency: With a low voltage operation and high efficiency, the STAP16DPS05XTTR minimizes power loss and helps reduce the overall energy consumption of your lighting solutions.

Applications:

The versatility of the STAP16DPS05XTTR makes it suitable for a wide range of applications, including:

  • LED display backlighting
  • Automotive interior and exterior lighting
  • Architectural and decorative lighting
  • Commercial and industrial lighting systems

With its robust design and comprehensive feature set, the STAP16DPS05XTTR LED driver from STMicroelectronics is an excellent choice for designers and engineers looking to create reliable, high-performance LED lighting solutions. Whether you're working on a small-scale project or a large industrial application, the STAP16DPS05XTTR provides the quality and performance you can trust.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8026 $50.4468
44+ $2.2996 $101.1824
68+ $2.2277 $151.4836
93+ $2.1559 $200.4987
120+ $2.0840 $250.0800
161+ $1.8684 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess