EN
  • EN
  • DE

LCDP1521SRL

Part No LCDP1521SRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series LCP
Package Tape & Reel
Product Status Active
Current - Peak Pulse (8/20µs) 60 A
Current - Peak Pulse (10/1000µs) 25 A
Current - Hold (Ih) 150 mA
Number of Elements 2
Capacitance 35pF
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LCDP1521
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 876801-LCDP1521SRL
Ultra Librarian 3D Model Ultra Librarian LCDP1521SRL CAD Model

Description

Introducing the LCDP1521SRL Transient Voltage Suppression Diode from STMicroelectronics

The LCDP1521SRL is a state-of-the-art transient voltage suppression (TVS) diode designed by STMicroelectronics to protect sensitive electronics from voltage spikes and surges. This robust component is specifically engineered to safeguard high-speed data lines and communication interfaces against electrostatic discharge (ESD), ensuring the reliability and longevity of your electronic devices.

Key Features

  • Advanced Protection: The LCDP1521SRL offers superior protection against ESD, with a stand-off voltage of 15V and a maximum clamping voltage that provides a safeguard for sensitive circuits without compromising signal integrity.
  • Low Capacitance: With its ultra-low capacitance design, this TVS diode is ideal for protecting high-speed data lines, such as USB 2.0, HDMI, and Gigabit Ethernet, ensuring minimal signal attenuation and maximum data throughput.
  • Bidirectional Clamping: The bidirectional clamping feature of the LCDP1521SRL ensures protection for both positive and negative transients, making it a versatile choice for various applications.
  • Compact Package: Encased in a small SLP1616P6 package, this TVS diode is perfect for space-constrained applications, providing essential protection without taking up valuable board real estate.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the LCDP1521SRL is built to the highest quality standards, offering exceptional reliability in a range of operating conditions.

Applications

The LCDP1521SRL is versatile and can be used in a variety of applications, including:

  • Consumer Electronics (Smartphones, Tablets, PCs)
  • Telecommunication Equipment
  • Networking Devices and Infrastructure
  • Audio/Video Interfaces
  • Portable Electronics

With its combination of high-performance protection, low capacitance, and compact footprint, the LCDP1521SRL from STMicroelectronics is an excellent choice for designers looking to enhance the durability and resilience of their electronic products. Whether you're working on consumer gadgets or industrial-grade equipment, this TVS diode will provide the critical protection your devices need against the unpredictable nature of transient voltage events.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8026 $60.1950
180+ $0.6586 $118.5480
275+ $0.6380 $175.4500
375+ $0.6175 $231.5625
485+ $0.5969 $289.4965
650+ $0.5352 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess