EN
  • EN
  • DE

L99LD20Q6TR

Part No L99LD20Q6TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 1.5A 40QFN / LED Driver IC 2 Output DC DC Regulator Buck PWM Dimming 1.5A 40-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology Buck
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 24V
Voltage - Output 50V
Current - Output / Channel 1.5A
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 40-TFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number L99LD20
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345593-L99LD20Q6TR
Ultra Librarian 3D Model Ultra Librarian L99LD20Q6TR CAD Model

Description

The L99LD20Q6TR from STMicroelectronics is a sophisticated automotive LED driver designed to cater to the increasing demands of modern automotive lighting systems. This high-performance driver is tailored to manage exterior lighting applications, such as rear lamps, turn indicators, and daytime running lights, with exceptional precision and efficiency.

Key Features

  • Multiple Output Channels: The L99LD20Q6TR features six output channels that can be configured for various LED configurations, offering design flexibility for different lighting needs.
  • Integrated Diagnostics: Advanced diagnostic functions are built into the device to ensure safe and reliable operation. These include open-load detection, LED short-circuit protection, and thermal shutdown, which help to prevent damage to the LED driver and the lighting system.
  • High Voltage Capability: The device is capable of handling a wide range of input voltages, making it suitable for use in vehicles with different electrical system requirements.
  • Programmable Current Regulation: Each channel's output current can be individually programmed to ensure consistent brightness across all connected LEDs, enhancing the visual quality of the lighting system.
  • Serial Interface: The inclusion of a serial peripheral interface (SPI) allows for communication with a microcontroller, enabling control over the lighting patterns and intensities, as well as the retrieval of diagnostic information.

Applications

The L99LD20Q6TR is primarily used in automotive exterior lighting systems. It is an ideal choice for manufacturers seeking to create advanced, reliable, and efficient lighting solutions that comply with automotive safety and performance standards.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L99LD20Q6TR is no exception. It is designed to meet the rigorous conditions of the automotive environment, ensuring long-term reliability and performance under a wide range of temperatures and operating conditions.

Environmental Standards

The L99LD20Q6TR is produced with sustainability in mind. It complies with various environmental standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to minimizing the environmental impact of its products.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9651 $59.4765
36+ $3.2534 $117.1224
55+ $3.1518 $173.3490
76+ $3.0500 $231.8000
98+ $2.9484 $288.9432
132+ $2.6433 $348.9156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess