EN
  • EN
  • DE

BQ79654PAPRQ1

Part No BQ79654PAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description AUTOMOTIVE 14-S PRECISION BATTER / Battery Battery Monitor IC 64-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Battery Monitor
Number of Cells 1
Fault Protection Over Temperature
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338863-BQ79654PAPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79654PAPRQ1 CAD Model

Description

The BQ79654PAPRQ1 from Texas Instruments is a sophisticated battery monitor integrated circuit (IC) designed for use in high-reliability automotive applications, particularly electric and hybrid electric vehicle battery management systems (BMS). This high-precision IC is engineered to ensure safe and efficient operation of lithium-ion battery packs, which are critical for the performance and longevity of electric vehicles (EVs).

Key Features

  • High Accuracy Monitoring: The BQ79654PAPRQ1 offers high-precision voltage and temperature monitoring, which is essential for maintaining the optimal performance and safety of the battery pack.
  • Robust Communication: Equipped with a daisy-chainable UART interface, the device ensures robust and reliable communication in a BMS. This feature allows for easy scalability and simplifies the system design by reducing the number of isolation components required.
  • Functional Safety: Designed with automotive applications in mind, the BQ79654PAPRQ1 meets stringent industry safety standards, including ISO 26262 compliance, making it suitable for use in safety-critical systems.
  • Integrated Diagnostics: The IC includes a suite of diagnostic functions to detect and report system faults, contributing to the overall safety and reliability of the battery management system.

Applications

The BQ79654PAPRQ1 is ideal for a range of automotive applications, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Plug-in Hybrid Electric Vehicles (PHEVs)
  • Energy Storage Systems (ESS)

Technical Specifications

Some of the technical highlights of the BQ79654PAPRQ1 include:

  • Multi-cell voltage and temperature monitoring
  • High-accuracy ADC for precise measurements
  • Wide operating temperature range suitable for automotive environments
  • Low power consumption for energy efficiency
  • Advanced balancing features for extended battery life

In summary, the BQ79654PAPRQ1 is a highly integrated and reliable solution for advanced battery monitoring in automotive applications. Its precision, coupled with robust communication capabilities and comprehensive safety features, makes it an indispensable component for modern BMS architectures.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8388 $71.5164
6+ $19.5601 $117.3606
8+ $18.9488 $151.5904
11+ $18.3376 $201.7136
15+ $17.7263 $265.8945
19+ $15.8926 $301.9594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess