EN
  • EN
  • DE

LTC4162EUFD-FAD#TRPBF

Part No LTC4162EUFD-FAD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1 ~ 9
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339660-LTC4162EUFD-FAD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4162EUFD-FAD#TRPBF CAD Model

Description

The LTC4162EUFD-FAD#TRPBF is a sophisticated battery charging and power management product from Analog Devices Inc., designed to cater to the modern needs of various portable devices and electronics. This integrated circuit is a multifunctional solution that combines a lithium battery charger with a high efficiency synchronous step-down regulator and an ideal diode controller, all in a compact 24-lead QFN package.

Key Features

  • Advanced Battery Charging: The device supports advanced battery charging algorithms for lithium batteries, ensuring safe and efficient charging. It features programmable charge current up to 3.2A, charge voltage up to 18V, and a wide input voltage range compatible with a variety of power sources.
  • PowerPath Control: The LTC4162EUFD-FAD#TRPBF includes PowerPath control, which allows the IC to power the system load while simultaneously charging the battery. This ensures uninterrupted operation for critical applications.
  • High Efficiency: The synchronous step-down regulator is designed for high efficiency, reducing heat generation and improving battery life for portable devices.
  • Digital Telemetry: With an I²C interface, the device offers extensive telemetry and control options, including readback of voltage, current, temperature, and charge status, providing comprehensive control over the charging process.
  • Thermal Management: The LTC4162EUFD-FAD#TRPBF is equipped with thermal regulation to optimize the charge rate under all conditions, ensuring protection against overheating.

Applications

This versatile charging solution is ideal for a wide range of applications, including:

  • Portable Medical Devices
  • Industrial Handhelds
  • Automotive and Telematics Systems
  • USB-Powered Gadgets
  • Uninterruptible Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4162EUFD-FAD#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive environments, ensuring robust performance under a wide range of conditions.

Conclusion

The LTC4162EUFD-FAD#TRPBF from Analog Devices Inc. represents a cutting-edge solution for battery charging and power management. Its combination of efficiency, control, and versatility makes it an excellent choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,174 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess