EN
  • EN
  • DE

BQ75614PAPRQ1

Part No BQ75614PAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 14-S AUTOMOTIVE PRECISION BATTER / Battery Battery Monitor IC Lithium Ion 64-HTQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Temperature
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number BQ75614
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338704-BQ75614PAPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ75614PAPRQ1 CAD Model

Description

Product Overview: BQ75614PAPRQ1 - Texas Instruments

The BQ75614PAPRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed for the precision management of battery systems in automotive applications. This advanced battery monitor and balancer is engineered to ensure the reliability and efficiency of high-performance battery packs, which are crucial for the operation of electric and hybrid vehicles.

Key Features

  • High Accuracy: The device offers high-precision voltage measurement capabilities, which are essential for maintaining the optimal performance of battery cells and extending their service life.
  • Cell Balancing: With its integrated cell balancing functions, the BQ75614PAPRQ1 actively manages the charge across individual cells, promoting uniformity and preventing overcharging or undercharging scenarios.
  • Temperature Monitoring: It includes temperature sensors to monitor the battery pack's condition, ensuring safe operation under various environmental conditions.
  • Communication Interface: The device features a robust communication interface that allows it to seamlessly integrate with a vehicle's battery management system (BMS), facilitating real-time data exchange and control.
  • Robust Protection: The BQ75614PAPRQ1 is equipped with a range of protection features, including overvoltage, undervoltage, and overcurrent protection, safeguarding the battery pack from potential hazards.

Applications

Designed primarily for the automotive industry, the BQ75614PAPRQ1 is an ideal solution for a variety of applications, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Plug-in Hybrid Electric Vehicles (PHEVs)
  • Energy Storage Systems (ESS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ75614PAPRQ1 is no exception. Manufactured to meet the rigorous standards of the automotive industry, this component is designed to withstand the harsh conditions of vehicular use while delivering consistent performance over its lifespan.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2905 $66.8715
6+ $18.2897 $109.7382
9+ $17.7181 $159.4629
12+ $17.1466 $205.7592
16+ $16.5750 $265.2000
21+ $14.8604 $312.0684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess