EN
  • EN
  • DE

LTC3337ERC#TRPBF

Part No LTC3337ERC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description PRIMARY BAT SOH MONITOR & PREC C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000479-LTC3337ERC#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad, CSP
Supplier Device Package 12-LFCSP (2x2)
Ultra Librarian 3D Model Ultra Librarian LTC3337ERC#TRPBF CAD Model

Description

Analog Devices Inc. LTC3337ERC#TRPBF Overview

The LTC3337ERC#TRPBF from Analog Devices Inc. is a high-performance, integrated energy harvesting solution designed for low power applications. This innovative product combines a nanopower energy harvesting power supply with a highly efficient, low quiescent current step-up converter and battery charger. It is specifically designed to effectively manage power derived from photovoltaic cells or TEGs (Thermoelectric Generators) and store excess energy in a rechargeable battery or supercapacitor.

Key Features

  • Energy Harvesting: The LTC3337 is capable of harvesting from sources as low as 20mV, making it suitable for a wide range of energy-harvesting applications.
  • Battery Charging: It includes an integrated battery charger for Li-Ion/Polymer, thin-film or other rechargeable batteries, ensuring that stored energy is available for extended operation when the harvested energy is insufficient.
  • Ultra-Low Quiescent Current: The device features a quiescent current of only 950nA, which is critical for maximizing the efficiency of energy harvesting and minimizing the drain on the battery.
  • Power Management: It incorporates a programmable input voltage regulation loop, which sets the input voltage to a point where maximum power is extracted from the energy source.
  • High Efficiency: The LTC3337 offers high conversion efficiency, which is essential for applications where harvested energy is limited.

Applications

The LTC3337ERC#TRPBF is ideal for a wide range of applications where autonomous operation is desirable, such as:

  • Remote sensors
  • Wireless environmental monitors
  • Energy harvesting IoT devices
  • Portable and wearable technology

Product Specifications

The LTC3337ERC#TRPBF is offered in a compact, 20-lead LQFN package with a low profile that is suitable for space-constrained applications. Its operational temperature range from -40°C to 125°C makes it versatile for use in various environments.

With its advanced features and robust design, the LTC3337ERC#TRPBF by Analog Devices Inc. is a superior choice for designers looking to create sustainable, energy-efficient products that require minimal external power or long-term battery life.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess