EN
  • EN
  • DE

L9925

Part No L9925
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS DUAL FULL BRIDGE DRIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Applications General
Output Current 1.2A
Operating Supply Voltage 9 V ~ 16 V
Voltage - Load 9 V ~ 16 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
RoHS State Request Verification
Win Source Part Number 1194715-L9925
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L9925
Introduction Date March 22, 1999
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L9925 CAD Model

Description

The L9925 from STMicroelectronics is an advanced octal low-side driver designed to manage power loads in automotive applications. This robust and versatile integrated circuit (IC) is engineered to drive inductive, resistive, or capacitive loads, making it an ideal choice for controlling various actuators within vehicles.

Key Features

  • Load Current Control: The L9925 can handle up to 8 independent low-side switched load drivers, providing precise control over a wide range of automotive loads.
  • Diagnostic Functions: It includes comprehensive diagnostic features for each channel, such as open-load detection, overcurrent protection, and thermal shutdown, enhancing system reliability and safety.
  • Voltage Range: The device operates over a broad voltage range, typically from 5.5V to 40V, accommodating the electrical system variations present in automotive environments.
  • Serial Interface: A serial peripheral interface (SPI) allows for digital communication with microcontrollers, enabling efficient data exchange for control and diagnostics.
  • Robust Design: The L9925 is designed with protection against reverse battery, load dump voltage surges, and electrostatic discharge (ESD), ensuring resilience in harsh automotive conditions.

Applications

The L9925's capability to drive a variety of loads and its robust protection features make it suitable for multiple automotive applications, including:

  • Lamp driving
  • Engine control systems
  • Body control modules
  • DC motor control
  • Relay driving

STMicroelectronics' L9925 is a testament to the company's commitment to providing high-quality, reliable solutions for the automotive industry. With its advanced features and strong diagnostic capabilities, the L9925 ensures optimal performance and safety in the management of power loads in modern vehicles.

You May Also Be Interested in

ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess