EN
  • EN
  • DE

L9903TR

Part No L9903TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER SER 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Technology Power MOSFET
Applications General Purpose
Supply Voltage - Operating 8 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 138884-L9903TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9903TR CAD Model

Description

The L9903TR from STMicroelectronics is a highly sophisticated motor driver integrated circuit (IC) designed for precision control of automotive applications. This advanced IC is a testament to STMicroelectronics' commitment to providing state-of-the-art solutions for the automotive industry, ensuring high performance, reliability, and efficiency.

Key Features

  • Integrated Motor Driver: L9903TR is capable of driving a variety of motors, making it a versatile choice for automotive manufacturers.
  • Advanced Diagnostics: It includes comprehensive diagnostic features that help in detecting and managing faults, ensuring safety and reliability.
  • High Voltage Capability: The IC is designed to operate at high voltages, suitable for automotive environments where robustness is essential.
  • Thermal Management: With built-in thermal shutdown features, the L9903TR ensures protection against overheating, thus extending the life of the motor and the IC.
  • Low Power Consumption: It is engineered for low power consumption, which is critical for reducing the overall energy footprint of the vehicle.
  • Compact Packaging: The L9903TR comes in a compact package, allowing for integration into tight spaces within automotive designs.

Applications

The L9903TR is ideal for a range of automotive applications, including but not limited to:

  • Engine control units
  • Automatic transmission systems
  • Power steering modules
  • Electric pumps and fans
  • Actuators for active suspension systems

Technical Specifications

The L9903TR motor driver IC offers a robust set of technical specifications that make it suitable for demanding automotive environments. It features a wide operating voltage range, high current handling capabilities, and is designed to meet the rigorous automotive standards for durability and performance.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess