EN
  • EN
  • DE

L9780TR

Part No L9780TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC POWERTRAIN INTERFACE 48LQFP  /  Air Fuel Sensor Interface PMIC 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Air Fuel Sensor Interface
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number L9780
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-L9780TR,L9780TR-ND,497-L9780TRCT,497-L9780TRDKR
Standard Package 2,400
Win Source Part Number 1022167-L9780TR
Ultra Librarian 3D Model Ultra Librarian L9780TR CAD Model

Description

The STMicroelectronics L9780TR is a state-of-the-art automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This advanced system-on-chip (SoC) integrates a range of features to provide reliable and efficient control for various automotive applications.

Key Features

  • High Performance: At the heart of the L9780TR is a powerful processing core that ensures swift data handling and real-time execution of complex algorithms, which is crucial for automotive control systems.
  • Robust Design: Built to withstand the harsh conditions of automotive environments, the L9780TR offers excellent durability and reliability, with features such as extended temperature ranges and resistance to electromagnetic interference (EMI).
  • Connectivity: The device includes a variety of communication interfaces, such as CAN (Controller Area Network), LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface), enabling seamless integration with other components in the vehicle's electronic system.
  • Advanced Security: With the growing concern for automotive cybersecurity, the L9780TR incorporates advanced security features to protect against unauthorized access and ensure safe operation.
  • Power Efficiency: Energy efficiency is a critical factor in automotive design, and the L9780TR excels in this area with its low-power operation modes and energy-saving features, reducing the overall power consumption of the vehicle's electronic systems.

Applications

The versatility of the L9780TR makes it suitable for a wide range of automotive applications, including engine control units (ECUs), transmission control modules, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set ensures that it can handle the sophisticated requirements of next-generation vehicles.

Conclusion

In conclusion, the STMicroelectronics L9780TR is a highly capable microcontroller that delivers performance, reliability, and security for automotive electronics. Whether it's for controlling engine parameters, enhancing vehicle safety, or providing a more responsive driving experience, the L9780TR is an excellent choice for manufacturers looking to incorporate advanced technology into their vehicles.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess