EN
  • EN
  • DE

TS555ID

Part No TS555ID
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.7MHz
Supply Voltage (V) 2V ~ 16V
Supply Current 65μA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Mounting Style SMD
Family Part Number TS555
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274407-TS555ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS555ID CAD Model

Description

The TS555ID is a high-performance, low-power single CMOS timer from STMicroelectronics, designed to provide precise timing and oscillation in a wide range of electronic applications. This versatile integrated circuit is an improved version of the standard 555 timer, and it is manufactured using silicon gate CMOS technology which allows for significant power savings compared to its bipolar counterparts.

Key Features

  • Low Supply Current: With a supply current of typically 110 µA at V<sub>CC = 5V and 25°C, the TS555ID is optimized for battery-powered and energy-efficient designs.
  • High Input Impedance: The device features an input impedance of 1012 Ω, which minimizes the impact on the circuit it is timing.
  • Wide Voltage Range: The TS555ID operates on a supply voltage range from 2V to 16V, making it suitable for various applications that require different power levels.
  • High Maximum Operating Frequency: It can function at up to 2.7 MHz, allowing for use in high-speed systems.
  • Adjustable Duty Cycle: The timer provides an adjustable duty cycle, offering flexibility in waveform generation.
  • Output Compatibility: The output can drive TTL loads and can sink or source up to 100 mA at an output voltage of 1.3V at V<sub>CC = 5V.

Applications

The TS555ID is a versatile component that can be used in a variety of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Precision pulse width modulation (PWM)
  • Frequency division and shaping

Package and Quality

STMicroelectronics offers the TS555ID in an 8-pin SOIC package, which is ideal for space-constrained applications. The device is RoHS compliant and is designed to meet the high-quality standards set by the industry, ensuring reliability and performance for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
495+ $0.2028 $100.3860
770+ $0.1958 $150.7660
1,105+ $0.1818 $200.8890
1,435+ $0.1748 $250.8380
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,730 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess