EN
  • EN
  • DE

TDA7786C

Part No TDA7786C
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RECEIVER AM/FM 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Frequency AM, FM
Modulation or Protocol AM, FM
Applications AM/FM Car Radios
Current - Receiving 175mA
Data Interface I2C
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 4.7V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series TDA7786
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814149-TDA7786C
Ultra Librarian 3D Model Ultra Librarian TDA7786C CAD Model

Description

STMicroelectronics TDA7786C AM/FM Radio Signal Processor

The TDA7786C from STMicroelectronics is a cutting-edge AM/FM radio signal processor that integrates seamlessly into automotive entertainment systems. Designed with the modern vehicle in mind, this processor is built to deliver superior radio reception performance and audio processing capabilities.

Key Features:

  • High-Performance Tuner: The TDA7786C boasts an advanced digital tuner with support for AM, FM, and HD Radio. Its high sensitivity and selectivity ensure clear signal reception, even in areas with weak signals or high levels of interference.
  • Multi-Standard Support: It supports various broadcast standards, making it a versatile choice for global applications. Whether it's Europe's DAB or North America's SiriusXM, the TDA7786C is ready to handle it.
  • Integrated Audio Processing: With built-in audio processing features such as volume control, equalization, and dynamic range compression, this processor provides an enriched listening experience tailored to the acoustics of the vehicle's interior.
  • Low-Noise Amplifier: The inclusion of a low-noise amplifier ensures that audio signals are boosted without introducing unwanted noise, maintaining the integrity of the sound quality.
  • I2C Bus Control: The processor can be easily controlled via an I2C bus, allowing for straightforward integration with other in-vehicle systems and microcontrollers.

Applications:

The versatility and robust feature set of the TDA7786C make it an ideal choice for a range of automotive applications, including:

  • Car audio head units
  • Infotainment systems
  • Telematics systems

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability, and the TDA7786C is no exception. Manufactured to meet the rigorous demands of the automotive industry, this processor is designed for long-term performance and stability under a variety of conditions.

Whether you're an automotive OEM or an aftermarket audio system designer, the TDA7786C offers the features and performance needed to create a superior in-vehicle audio experience for drivers and passengers alike.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8395 $52.5555
21+ $4.7914 $100.6194
33+ $4.6416 $153.1728
45+ $4.4919 $202.1355
58+ $4.3422 $251.8476
78+ $3.8930 $303.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess