Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 1.45V, 2V
Current - Peak Output (Source, Sink) 2A, 2.5A
Input Type CMOS/TTL
High Side Voltage - Max (Bootstrap) 500 V
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number L6494
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372510-L6494LD
Ultra Librarian 3D Model Ultra Librarian L6494LD CAD Model

Description

The L6494LD from STMicroelectronics is a high-voltage gate driver specifically designed to drive N-channel MOSFETs or IGBTs. This device is a compact, yet powerful solution that ensures efficient and reliable operation for a variety of applications including motor control, power management, and switching power supplies.

Key Features

  • High-Voltage Capability: The L6494LD can cope with high-voltage levels, offering a gate drive voltage up to 26V, which is suitable for a wide range of MOSFETs and IGBTs.
  • Advanced Protection: Equipped with smart features such as under-voltage lockout (UVLO) for both high-side and low-side sections, the device ensures protection against insufficient gate voltage.
  • High dV/dt Immunity: Withstand high dV/dt rates, the L6494LD provides stable operation even in harsh electrical environments.
  • Matched Propagation Delays: The device offers matched propagation delays for both high-side and low-side gate drives, ensuring better control and efficiency.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the design and reduces external component count.

Applications

The L6494LD gate driver is versatile and can be used in a range of applications, including:

  • Brushless DC motor drives
  • AC-DC and DC-DC converters
  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment

Technical Specifications

With a broad operating voltage range and robust design, the L6494LD is engineered to enhance system performance while minimizing downtime and maintenance. The technical specifications include:

  • Operating Voltage Range: 10.5V to 26V
  • Output Current Capability: up to 4A peak source/sink
  • Integrated Bootstrap Diode
  • 3.3V, 5V TTL/CMOS inputs with hysteresis
  • Operating Temperature Range: -40°C to 150°C

The L6494LD from STMicroelectronics is a robust and reliable high-voltage gate driver that delivers high performance for demanding applications. Its advanced features and protections ensure long-term reliability, making it an ideal choice for designers looking to improve their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28DIP
Lowest to $11.2958
ECAD model for IR2133
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.7040
ECAD model for TC1411NVOA713
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0253 $50.6325
61+ $1.6618 $101.3698
94+ $1.6098 $151.3212
129+ $1.5579 $200.9691
167+ $1.5060 $251.5020
223+ $1.3502 $301.0946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,250 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention