EN
  • EN
  • DE

L78M18CDT-TR

Part No L78M18CDT-TR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252
Max Input Voltage 35 V
Maximum Operating Temperature 150 °C
Min Input Voltage 35 V
Min Operating Temperature 0 °C
Number of Outputs 1
Output Current 500 mA
Output Type Fixed
Output Voltage 18 V
Polarity Positive
RoHS Non-Compliant
Win Source Part Number 1068532-L78M18CDT-TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L78M18CDT-TR CAD Model

Description

The L78M18CDT-TR from STMicroelectronics is a robust linear voltage regulator designed to deliver a fixed output voltage of 18V with an output current up to 500 mA. This voltage regulator is part of the L78M series, renowned for its reliability and efficiency in a wide range of applications.

Key Features:

  • Output Voltage: 18V fixed output ensures stable voltage supply for your circuits.
  • Output Current: Capable of providing up to 500 mA, suitable for moderate power requirements.
  • Thermal Overload Protection: Integral safety feature that shuts down the regulator if the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: Protects the device and the circuit from damage due to short circuits.
  • Output Transistor Safe Operating Area Protection: Ensures the regulator operates within its safe operating area (SOA).
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation even with a small difference between input and output voltages.

Applications:

The L78M18CDT-TR is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • Linear power regulators for industrial applications
  • Post-regulation for switching supplies
  • Battery chargers
  • Power management for embedded systems

Package and Quality:

Encased in a DPAK package, the L78M18CDT-TR is compact and suitable for surface-mounted technology (SMT), allowing for efficient use of PCB space. The device is also RoHS compliant and qualified by major certifications, ensuring adherence to international standards for safety, reliability, and environmental protection.

Conclusion:

The L78M18CDT-TR is an excellent choice for designers looking for an 18V linear voltage regulator with a good balance of performance, protection features, and application flexibility. STMicroelectronics' commitment to quality and reliability makes this regulator a reliable component for any power management needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess