EN
  • EN
  • DE

L6574DTR-NM

Part No L6574DTR-NM
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292376-L6574DTR-NM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6574DTR-NM CAD Model

Description

The L6574DTR-NM is a high-performance fluorescent lamp driver that integrates a preheat and ignition drive in a single advanced solution. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device is designed to enhance the efficiency and longevity of lighting systems. It is particularly suitable for applications in office lighting, industrial illumination, and consumer lighting products.

Key Features

  • High Voltage Capability: The L6574DTR-NM is capable of withstanding high voltages, which is essential for driving fluorescent lamps effectively.
  • Integrated Functions: This device integrates both the preheat and ignition functions to ensure a smooth startup and extend the life of the lamp.
  • Flexible Supply: It can operate from a wide supply voltage range, accommodating various lighting applications and configurations.
  • Energy Efficient: The L6574DTR-NM is designed to optimize power consumption, contributing to energy savings and reduced operational costs.
  • Compact Design: Offered in a small package, it allows for the development of compact lighting solutions without sacrificing performance.

Applications

The L6574DTR-NM is versatile and can be used in a variety of lighting applications, including but not limited to:

  • Office and commercial lighting
  • Industrial lighting systems
  • Consumer lighting fixtures
  • Energy-saving and retrofit lamps

Technical Specifications

The device comes with a range of technical specifications that make it a reliable and efficient choice for driving fluorescent lamps. Some of its specifications include:

  • Preheat and ignition timer
  • Low power consumption
  • High voltage MOSFET drive
  • Protection against lamp end-of-life and other fault conditions

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7510 $61.2850
85+ $1.4368 $122.1280
125+ $1.3918 $173.9750
175+ $1.3467 $235.6725
225+ $1.3028 $293.1300
300+ $1.1677 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess