EN
  • EN
  • DE

UCC3972PW

Part No UCC3972PW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller | IC CCFL DRIVER CONTROLLER 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Supply Voltage (V) 4.5V ~ 20V
Supply Current 7mA
Dimming No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC3972
Manufacturer Pack Quantity 150
MSL Level 2 (1 Year)
Win Source Part Number 1276566-UCC3972PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC3972PW CAD Model

Description

Introducing the UCC3972PW from Texas Instruments

The UCC3972PW is a state-of-the-art Charge Control IC for Nickel Metal Hydride (NiMH) and Nickel Cadmium (NiCd) batteries, brought to you by the industry leader in circuit innovation, Texas Instruments. This advanced piece of technology is designed to facilitate efficient and reliable charging for a wide range of battery-operated devices.

The UCC3972PW operates by employing a pulse width modulation (PWM) technique which ensures that the battery is charged using the most efficient current and voltage levels. This method not only improves the charging time but also extends the overall lifespan of the battery by preventing overcharging and deep discharging scenarios. The IC is versatile, supporting both fast and trickle charge modes, making it ideal for applications that require quick turnaround times as well as those needing sustained, low-level charging.

This IC comes in a compact TSSOP-16 package, which is perfect for space-constrained applications while still providing robust functionality. It is equipped with a range of features such as temperature monitoring, voltage sensing, and charge termination functions. These integrated features ensure that the UCC3972PW provides a safe charging environment for your batteries, guarding against common issues such as overheating and voltage irregularities.

Additionally, the UCC3972PW includes a pre-charge qualification cycle that preps the battery for charging, ensuring that the cells are in an optimal condition to receive power. This helps in rejuvenating underperforming batteries and in maintaining the health of regularly used cells.

With its built-in safety mechanisms, the UCC3972PW is not only a powerful tool for managing the charge of your batteries, but it also provides peace of mind. Whether you are developing portable consumer electronics, power tools, or backup power supplies, the UCC3972PW is an excellent choice for managing your power needs efficiently and safely.

For those looking to implement cutting-edge battery management solutions in their products, the UCC3972PW from Texas Instruments represents a blend of performance, precision, and protection that is hard to match.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3651 $61.8255
10+ $10.1458 $101.4580
16+ $9.8287 $157.2592
22+ $9.5117 $209.2574
28+ $9.1946 $257.4488
37+ $8.2434 $305.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess