Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954331-AU80586RE025D
Series *
Ultra Librarian 3D Model Ultra Librarian AU80586RE025D CAD Model

Description

The AU80586RE025D is an Intel microprocessor designed for embedded systems. This processor offers a balance of performance and power efficiency, making it suitable for various embedded applications. It is built with advanced manufacturing technology to deliver reliable operation and long-term availability.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking equipment: Employed in routers, switches, and firewalls.
  • Point-of-sale (POS) terminals: Utilized in retail environments for transaction processing.
  • Medical devices: Used in patient monitoring systems and diagnostic equipment.
  • Automotive control units: Employed in engine control units (ECUs) and infotainment systems.

Features:

  • Low power consumption: Minimizes energy usage and heat generation.
  • Integrated graphics: Provides support for visual interfaces.
  • High-speed processing: Enables fast and efficient operation.
  • Multiple communication interfaces: Supports various connectivity options.
  • Extended temperature range: Suitable for use in harsh environments.

Benefits:

  • Reduced operating costs: Low power consumption minimizes energy expenses.
  • Enhanced user experience: Integrated graphics enable rich visual interfaces.
  • Improved system performance: High-speed processing ensures fast and efficient operation.
  • Versatile connectivity: Multiple communication interfaces support a wide range of devices.
  • Reliable operation in harsh environments: Extended temperature range ensures stable performance.

Additional Details:

The AU80586RE025D microprocessor is designed for embedded systems requiring a balance of performance and power efficiency. Its low power consumption helps to minimize energy usage and heat generation, reducing operating costs. The integrated graphics support enables rich visual interfaces, enhancing the user experience. The processor provides high-speed processing, ensuring fast and efficient operation. It supports multiple communication interfaces, allowing for versatile connectivity options. The extended temperature range makes it suitable for use in harsh environments, ensuring reliable operation. The AU80586RE025D is a reliable and versatile microprocessor that provides excellent performance in a wide range of embedded applications. Its combination of low power consumption, integrated graphics, and high-speed processing makes it an ideal choice for demanding environments.

You May Also Be Interested in

Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention