EN
  • EN
  • DE

74VHC04MTR

Part No 74VHC04MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER | IC INVERTER 6CH 6-INP 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74VHC04
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133467-74VHC04MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74VHC04MTR CAD Model

Description

STMicroelectronics 74VHC04MTR Hex Inverter

The 74VHC04MTR is a high-speed CMOS device from STMicroelectronics that serves as a hex inverter, an essential component for digital electronics. This device is designed to offer optimal performance in a wide range of applications that require logic inversion, from simple signal buffering to complex logic circuitry.

With its six independent inverter gates, the 74VHC04MTR provides the flexibility needed for various circuit designs. Each inverter is capable of transforming a high-level input signal into a low-level output and vice versa, ensuring signal integrity and enhancing logic level conversion. This is particularly beneficial in applications where signal phase needs to be controlled or when interfacing between different logic families.

The 74VHC04MTR operates over a broad voltage range of 2V to 5.5V, making it compatible with TTL and CMOS logic levels. This feature allows the device to be used in mixed-voltage environments, which is common in modern electronic systems. The device also boasts a high noise immunity characteristic of CMOS technology, ensuring reliable operation even in electrically noisy environments.

One of the key advantages of the 74VHC04MTR is its low power consumption. The device is designed to draw minimal quiescent current, which is crucial for battery-operated devices and energy-sensitive applications. Additionally, the high-speed performance of the device does not compromise power efficiency, maintaining a balance between speed and power consumption.

The 74VHC04MTR comes in a compact SO-14 package, which is surface-mountable and suitable for high-density PCB designs. This small footprint allows for efficient use of board space without sacrificing performance. Furthermore, the device is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive applications.

In summary, the STMicroelectronics 74VHC04MTR hex inverter is a versatile and efficient solution for a variety of digital logic inversion needs. Its compatibility with multiple logic levels, low power consumption, and robust operation in diverse conditions make it an excellent choice for designers seeking a reliable and space-efficient inverter solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess