EN
  • EN
  • DE

L6562ATD

Part No L6562ATD
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description Transition-mode PFC controller | IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 30μA
Supply Voltage (V) 10.5V ~ 22.5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L6562A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 718924-L6562ATD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6562ATD CAD Model

Description

Introducing the L6562ATD: A Pioneering Transition-Mode PFC Controller from STMicroelectronics

The L6562ATD is a highly advanced Power Factor Correction (PFC) controller designed by STMicroelectronics, a global leader in semiconductor solutions. This controller is specifically engineered for transition-mode (TM) operations in PFC circuits. It is a cutting-edge solution for designers looking to enhance energy efficiency and meet stringent power quality standards in their AC-DC power conversion applications.

Key Features

  • Transition Mode Operation: Optimized for the boundary between continuous and discontinuous conduction modes, ensuring high efficiency and reduced power loss.
  • Low Total Harmonic Distortion: Provides excellent power factor correction, minimizing harmonic distortion in the electrical system.
  • Multi-Function Pin: A versatile pin that can be used for various functions such as overvoltage protection (OVP), enable function, or zero-current detection (ZCD).
  • High-Voltage Startup: Integrated high-voltage startup circuit for a quick and efficient power-up sequence, reducing standby consumption.
  • Protection Features: Comprehensive set of protection features including overvoltage, overcurrent, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The L6562ATD is suitable for a wide range of applications that require efficient power factor correction. It is ideal for:

  • LED lighting drivers
  • Switch-mode power supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • Flat-panel displays and televisions
  • Power supplies for servers and telecom systems

Technical Specifications

With its advanced BCD technology, the L6562ATD allows for a reduced external component count and a simplified circuit design, leading to cost-effective and compact power supply solutions. The device is packaged in a SO-8, providing a small footprint while maintaining robustness and reliability.

Conclusion

The L6562ATD from STMicroelectronics represents a significant step forward in power management technology. It combines performance, efficiency, and reliability to meet the demands of modern power supply design. By integrating this controller into their products, manufacturers can achieve not only higher power efficiency but also compliance with international power regulations, making it an excellent choice for eco-conscious designs.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2619 $50.4760
100+ $1.0355 $103.5500
150+ $1.0031 $150.4650
210+ $0.9707 $203.8470
270+ $0.9384 $253.3680
360+ $0.8413 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess