EN
  • EN
  • DE

2SJ303

Part No 2SJ303
Manufacturer NEC
Catalog Hard To Find
Description SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126755-2SJ303
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ303 CAD Model

Description

The 2SJ303 is a P-channel MOS field-effect transistor (MOSFET) from NEC, designed for low-noise audio amplifier applications and analog switching. Known for its low on-resistance and excellent linearity, it provides high-quality signal amplification and precise switching characteristics, making it suitable for sensitive audio circuits and high-precision analog systems.

Applications

  • Low-Noise Audio Amplifiers
  • Analog Switches
  • Audio Preamplifiers
  • Line Amplifiers
  • Microphone Preamplifiers
  • Analog Signal Processing Circuits
  • Voltage-Controlled Resistors
  • Sample-and-Hold Circuits
  • High-Impedance Input Stages

Features

  • P-Channel MOSFET: Operates using holes as charge carriers, providing complementary functionality to N-channel MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Input Impedance: Reduces loading effects on signal sources.
  • Low Noise: Ensures minimal added noise in sensitive audio circuits.
  • Excellent Linearity: Provides accurate signal amplification and switching.
  • High Gain: Delivers substantial signal amplification.
  • Fast Switching Speed: Enables rapid switching in analog circuits.
  • Through-Hole Package: Easy to mount and provides a secure connection.

Benefits

  • Improved Audio Quality: Low noise and excellent linearity ensure high-fidelity sound reproduction.
  • Efficient Circuit Operation: Low on-resistance reduces power consumption and heat generation.
  • Reduced Signal Distortion: High linearity minimizes harmonic distortion and intermodulation.
  • Versatile Application: Suitable for a wide range of audio and analog circuits.
  • Easy Integration: Through-hole package simplifies circuit assembly.
  • Stable Performance: Designed for reliable operation in various conditions.
  • Enhanced Signal Sensitivity: High input impedance minimizes signal loss.

Additional Details

The 2SJ303 typically comes in a TO-92 package. The gate-source breakdown voltage is typically around 30V. The drain current is generally rated at a few milliamperes. It is designed to operate within a certain temperature range. The transistor is widely used in vintage audio equipment. When designing circuits using this component, it’s essential to consider the biasing conditions to achieve optimal performance. Proper grounding is important to minimize noise pickup. The 2SJ303 remains a popular choice in applications needing high-quality audio amplification and precise analog switching due to its performance characteristics. Its low noise and excellent linearity contribute to clean signal processing.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess