EN
  • EN
  • DE

L6562AN

Part No L6562AN
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Current - Startup 30μA
Supply Voltage - Operating 10.5 V to 22.5 V
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1051314-L6562AN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6562AN CAD Model

Description

The L6562AN is a highly integrated and feature-rich Power Factor Correction (PFC) controller produced by STMicroelectronics. This advanced device is designed for use in a wide range of applications requiring power factor correction, such as switched-mode power supplies, lighting systems, and industrial power units.

Key Features

  • Transition-Mode PFC Controller: The L6562AN operates in transition mode, also known as boundary mode or critical conduction mode, which provides an optimal compromise between switching losses and EMI.
  • Low Harmonic Distortion: This controller is engineered to minimize total harmonic distortion (THD), thereby improving power quality and meeting stringent regulatory standards.
  • High Efficiency: The device is optimized for high efficiency, reducing energy consumption and heat generation in applications.
  • Low Quiescent Current: It features a very low quiescent current, which is beneficial for achieving low power consumption during standby or no-load conditions.
  • Adjustable Output Overvoltage Protection: The L6562AN includes an adjustable output overvoltage protection feature, safeguarding the system against voltage spikes and surges.

Applications

The versatility of the L6562AN makes it suitable for a variety of applications, including:

  • AC-DC Adapters
  • Power Supplies for LCD TVs and Monitors
  • Power Supplies for LED Lighting
  • Offline Power Supplies for Servers and Telecom Systems

Technical Specifications

The L6562AN features a wide supply voltage range and is housed in a compact, surface-mount package. Its technical specifications include:

  • Supply Voltage Range: 11.4 V to 18 V
  • Operating Frequency: Up to 200 kHz
  • Package: SO-8N

The integration of multiple protection features, such as brownout protection, feedback disconnection, and a built-in soft-start function, makes the L6562AN a robust and reliable solution for power factor correction needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess