EN
  • EN
  • DE

L6506

Part No L6506
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 4.5-7V 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tube
Product Status Last Time Buy
Motor Type - Stepper Bipolar
Function Controller - Current Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Step Resolution 1, 1/2
Applications General Purpose
Voltage - Supply 4.5V ~ 7V
Temperature Range - Operating 0°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-DIP
Base Product Number L6506
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173004-L6506
Ultra Librarian 3D Model Ultra Librarian L6506 CAD Model

Description

STMicroelectronics L6506 - Stepper Motor Controller IC

The L6506 is a versatile stepper motor controller integrated circuit (IC) developed by STMicroelectronics, designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This IC is particularly suitable for microprocessor-controlled stepper motor systems, providing a simple and efficient solution for motion control applications.

Featuring a dual full-bridge driver, the L6506 is capable of delivering output currents up to 1 A per channel with a supply voltage range from 10 V to 46 V. The device incorporates all the circuit blocks required to drive a stepper motor including the dual H-bridge driver, a constant off-time PWM chopper, and control logic.

The IC offers several key features that make it an excellent choice for a variety of stepper motor applications:

  • Adjustable Current Control: Users can set the output current limit through an external resistor, which allows for precise control over the motor current to match the specific requirements of the application.
  • Phase Sequencer: The L6506 includes an internal phase sequencer which simplifies the control of the stepper motor phases and reduces the number of control lines needed from the microprocessor.
  • Thermal Shutdown: To ensure the protection of the IC under over-temperature conditions, the L6506 is equipped with thermal shutdown circuitry.
  • Cross-Conduction Protection: The device also includes non-dissipative overcurrent protection, which helps to prevent simultaneous cross-conduction of the transistors in the H-bridge configurations.
  • Wide Operating Voltage Range: The wide operating voltage range makes the L6506 suitable for a variety of stepper motors with different voltage requirements.

With its robust features, the L6506 stepper motor controller IC from STMicroelectronics is an ideal choice for applications requiring precise and reliable motor control, such as in office automation, industrial equipment, and robotics. Its ease of integration and comprehensive feature set ensure that designers can implement advanced motor control systems with minimal effort and high efficiency.

For detailed technical specifications and application guidance, designers should consult the L6506 datasheet and STMicroelectronics support resources.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8829 $53.7119
25+ $4.0065 $100.1625
39+ $3.8813 $151.3707
54+ $3.7561 $202.8294
69+ $3.6309 $250.5321
93+ $3.2553 $302.7429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess