EN
  • EN
  • DE

TDA7385

Part No TDA7385
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 4 x 30W QUAD BRIDGE CAR RADIO AMPLIFIER | IC AMP AUDIO PWR 35W 25FLEXIWATT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 37W x 4 at 4Ohm
Supply Voltage (V) 8V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Supplier Device Package 25-Flexiwatt (Vertical)
Manufacturer Package 25-Flexiwatt (Formed Leads)
Family Part Number TDA7385
Manufacturer Pack Quantity 17
MSL Level 1 (Unlimited)
Win Source Part Number 1266187-TDA7385
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7385 CAD Model

Description

STMicroelectronics TDA7385 Integrated Circuit

The TDA7385 from STMicroelectronics is a robust automotive-grade audio amplifier designed for high-quality sound applications. This powerful IC is a part of ST's car radio audio amplifiers, offering an exceptional audio experience for in-vehicle entertainment systems. The TDA7385 is a 4 x 35W quad bridge car radio amplifier capable of delivering superior audio performance with low distortion and noise levels.

With its Flexiwatt25 package, the TDA7385 ensures efficient heat dissipation and space-saving integration into modern automotive designs. This amplifier is equipped with a standby function, mute function, and a programmable turn-on/off sequence, allowing for flexible control and power management within the vehicle's audio system.

The device boasts a wide supply voltage range from 8V to 18V, making it versatile for use in various car models with different electrical systems. Additionally, the TDA7385 incorporates a range of protection features, including short-circuit protection, thermal overload protection, and a diagnostic system for detecting and reacting to output fault conditions, ensuring reliability and safety in operation.

One of the key advantages of the TDA7385 is its MOSFET output power stage, which provides high-quality sound reproduction with minimal power loss. This technology, combined with the amplifier's low harmonic distortion, ensures that users enjoy a clear and dynamic audio output, whether they are listening to music, podcasts, or using the car's navigation system.

Designed to meet the rigorous demands of automotive environments, the TDA7385 is a testament to STMicroelectronics' commitment to providing high-performance integrated circuits that enhance the user experience. Whether for OEM manufacturers or aftermarket car audio system upgrades, the TDA7385 is an excellent choice for anyone looking to elevate their in-car audio experience.

Overall, the TDA7385 is a testament to STMicroelectronics' expertise in automotive audio solutions, offering both performance and reliability for an immersive audio experience on the road.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9583 $53.6247
21+ $4.8889 $102.6669
32+ $4.7361 $151.5552
44+ $4.5833 $201.6652
57+ $4.4306 $252.5442
76+ $3.9723 $301.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess