EN
  • EN
  • DE

L6470HTR

Part No L6470HTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description dSPIN fully integrated microstepping motor driver with motion engine and SPI | IC MTR DRV BIPLR 3.3/5V 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology DMOS
Step Resolution 1 ~ 1/128
Applications General Purpose
Output Current 3A
Supply Voltage (V) 3.3V, 5V
Load Voltage (V) 8V ~ 45V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-HTSSOP
Family Part Number L6470
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194400-L6470HTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6470HTR CAD Model

Description

The L6470HTR from STMicroelectronics is a state-of-the-art, fully integrated solution for driving two-phase bipolar stepper motors with a wide range of microstepping options. This advanced motor driver is a perfect fit for applications that require precise positioning and smooth motion profiles, such as 3D printers, CNC machines, robotics, and a variety of industrial automation systems.

Key Features

  • Voltage Range: The device operates from a supply voltage range of 8 to 45 V, providing the flexibility to be used in various system configurations and ensuring compatibility with a wide range of stepper motors.
  • Current Control: It can deliver up to 3 A of current to each motor phase, with adjustable overcurrent, overtemperature, and under-voltage protection, ensuring safe and reliable operation.
  • Microstepping: Users can select from a full range of microstepping options up to 1/128 of a step, allowing for ultra-smooth motion and high-resolution positioning.
  • Integrated Controller: The L6470HTR integrates a dual full-bridge gate driver with synchronous rectification and an SPI interface for configuration and control, simplifying design and reducing external component count.
  • Advanced Features: It includes advanced features such as programmable speed profile generation, stall detection, and a programmable non-dissipative overcurrent protection.

Benefits

The L6470HTR motor driver simplifies the design process by integrating most of the components required for driving a stepper motor, including an oscillator, a control logic, a gate driver, and a power stage. Its programmable features and comprehensive protection schemes make it an ideal choice for sophisticated and reliable motor control applications.

Applications

Suitable for a diverse range of applications, the L6470HTR excels in scenarios that demand precision and reliability. Its robust design and versatile feature set make it an excellent choice for engineers looking to develop high-performance systems with stepper motors.

Conclusion

With the L6470HTR, STMicroelectronics offers a powerful, integrated motor driver solution that meets the needs of advanced motion control applications. Its ease of use, combined with its high level of integration, ensures a cost-effective and compact design footprint, making it a preferred choice for professionals and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6605 $51.2470
34+ $3.0035 $102.1190
52+ $2.9096 $151.2992
72+ $2.8158 $202.7376
92+ $2.7219 $250.4148
123+ $2.4404 $300.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,210 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess