Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 17V (Max)
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -45°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 038025-L6387
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6387 CAD Model

Description

Product Overview: L6387 High-Voltage Gate Driver

The L6387 from STMicroelectronics is a high-voltage, high-speed gate driver specifically designed to drive both the high-side and low-side N-channel MOSFETs in a half-bridge configuration. This advanced and integrated solution is ideal for a wide range of power applications, including motor drivers, DC-DC converters, and class D power amplifiers.

Key Features

  • High-Voltage Capability: The L6387 is capable of handling voltages up to 600V, making it suitable for applications requiring high voltage operation.
  • Integrated Bootstrap Diode: It includes an integrated high-voltage bootstrap diode, which simplifies the design of the bootstrap circuitry necessary for the high-side MOSFET drive.
  • Dual Independent Channels: The device features two independent logic inputs for both the high-side and low-side gate drives, providing designers with flexibility and precise control over the switching characteristics.
  • Matched Delay Times: With matched delay times for both channels, the L6387 ensures improved performance by minimizing dead-time and reducing the risk of cross-conduction in the half-bridge.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and power switches by preventing operation when the supply voltage is insufficient.
  • Advanced Protection: The device includes over-temperature protection and is designed to withstand voltage spikes due to fast dV/dt on the high-voltage rail, enhancing system reliability.

Applications

The versatility of the L6387 makes it an excellent choice for a variety of applications. Its robust design and advanced features ensure reliable operation in:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Brushless DC Motor Drives
  • AC-DC Converters
  • Welding Equipment

Conclusion

STMicroelectronics' L6387 is a powerful gate driver that offers a blend of high-voltage capability, integrated features, and protection mechanisms. Its ability to efficiently drive MOSFETs in high-voltage applications makes it a go-to solution for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Intersil
HALF BRIDGE PERIPHERAL DRIVER
Need more? Email Us
ECAD model for EL7156CN
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2626 $67.8780
70+ $1.8566 $129.9620
110+ $1.7986 $197.8460
150+ $1.7406 $261.0900
195+ $1.6826 $328.1070
260+ $1.5085 $392.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,780 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention