EN
  • EN
  • DE

TDA7263SA

Part No TDA7263SA
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215916-TDA7263SA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7263SA CAD Model

Description

STMicroelectronics TDA7263SA Audio Amplifier

The TDA7263SA from STMicroelectronics is a robust audio amplifier designed for high-quality sound applications. This monolithic integrated circuit comes in a compact Heptawatt package, making it an ideal choice for space-constrained audio systems. With its advanced technology, the TDA7263SA delivers an impressive output power of up to 12 watts, ensuring clear and powerful audio performance.

This audio amplifier is suitable for a wide range of applications, from simple home audio systems to more sophisticated multimedia setups. Its versatility is further enhanced by its ability to operate over a wide supply voltage range, making it compatible with various electronic devices and power sources.

Key Features:

  • High Output Power: Capable of delivering 12W output power with a 4-ohm load and 8W with an 8-ohm load, ensuring ample volume for most audio applications.
  • Low Distortion: Provides low harmonic and crossover distortion, which translates to cleaner, high-fidelity audio reproduction.
  • Mute Function: Features a mute function that allows the user to turn off the sound output without switching off the amplifier, providing convenience and power-saving benefits.
  • Thermal Shutdown: Comes with a built-in thermal shutdown protection that safeguards the amplifier from overheating, ensuring reliability and longevity.
  • Minimal External Components: Designed to operate with a reduced number of external components, simplifying circuit design and reducing overall system costs.

Applications:

  • Television and monitor audio systems
  • Portable and compact audio devices
  • Multimedia speakers and soundbars
  • DIY audio projects

The TDA7263SA stands out for its ease of use, with a simple pin configuration that streamlines the design process for engineers and hobbyists alike. Its commitment to sound quality, combined with its protective features, ensures that this amplifier will provide a reliable and enjoyable audio experience for any project. Whether you're building a custom speaker system or upgrading an existing audio setup, the TDA7263SA from STMicroelectronics is a solid choice for your amplification needs.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess