EN
  • EN
  • DE

STA529Q

Part No STA529Q
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP 2X100MW CLASS D 52VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 3.3 V
Features Depop, I2C, I2S, Mute, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-VFQFPN (8x8)
Dimension 52-VFQFN Exposed Pad
Win Source Part Number 083487-STA529Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian STA529Q CAD Model

Description

The STA529Q, from STMicroelectronics, is a cutting-edge audio system-on-chip (SoC) that has been meticulously designed for high-performance audio applications. This advanced SoC is part of STMicroelectronics' Sound Terminal® family, which is renowned for providing innovative solutions that combine audio processing and amplification in a single chip. The STA529Q is particularly suited for applications demanding high audio quality and efficiency, such as home theater systems, soundbars, and digital TV sound systems.

Key Features

  • Multi-channel Support: The STA529Q boasts an impressive capability to handle multiple audio channels, making it ideal for surround sound and complex audio setups.
  • High-Quality Audio: With its advanced audio processing capabilities, the STA529Q ensures crystal-clear sound reproduction, minimizing distortion and providing a superior listening experience.
  • Power Efficiency: Designed with power efficiency in mind, the STA529Q utilizes STMicroelectronics' proprietary FFX technology to deliver high-quality audio at reduced power consumption levels.
  • Integrated DSP: The inclusion of a digital signal processor (DSP) allows for sophisticated audio processing and customization, enabling features such as equalization, bass management, and other sound enhancements.
  • Flexibility: The STA529Q is highly flexible, supporting a wide range of audio formats and interfaces, which makes it easy to integrate into various audio systems.

Applications

The versatility of the STA529Q allows it to be utilized in a diverse array of audio applications. Its high-quality sound output and multi-channel capability make it a top choice for home audio entertainment systems. Additionally, its efficiency and processing power are well-suited for professional audio equipment where reliability and performance are critical.

Conclusion

The STA529Q from STMicroelectronics represents a significant advancement in audio system technology. By integrating multiple audio functions into a single chip, it simplifies system design and helps manufacturers create compact, efficient, and high-performing audio products. Whether for consumer or professional use, the STA529Q is engineered to deliver an exceptional audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6812 $60.8556
31+ $3.8404 $119.0524
47+ $3.7203 $174.8541
65+ $3.6001 $234.0065
83+ $3.4812 $288.9396
112+ $3.1208 $349.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess