EN
  • EN
  • DE

L6238Q

Part No L6238Q
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description Versatile 3-phase motor driver for automotive and industrial applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72906-L6238Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6238Q CAD Model

Description

The STMicroelectronics L6238Q is a high-performance stepper motor driver that is ideal for a wide range of applications, including 3D printers, CNC machines, and robotics. It is capable of driving motors with up to 2.5A per phase and can be operated in a variety of modes, including microstepping, full step, and half step.

The L6238Q features a number of advanced features that make it ideal for demanding applications, such as:

  • High-resolution microstepping: The L6238Q can microstep at up to 1/128 microsteps per step, which provides very smooth and precise motor control.
  • Automatic current control: The L6238Q automatically adjusts the motor current to match the load, which helps to prevent overheating and improve efficiency.
  • Pulse-by-pulse mode: The L6238Q can be operated in pulse-by-pulse mode, which allows the motor to be controlled directly by a microcontroller or other digital device.
  • Overcurrent and thermal protection: The L6238Q features built-in overcurrent and thermal protection to prevent damage to the driver or motor.

The L6238Q is available in a small, surface-mount package that is easy to design into new applications. It is also RoHS compliant and CE marked.

Applications

The L6238Q stepper motor driver is ideal for a wide range of applications, including:

  • 3D printers
  • CNC machines
  • Robotics
  • Industrial automation
  • Medical equipment
  • Office automation
  • Consumer electronics

Features and benefits

  • High-performance stepper motor driver
  • Capable of driving motors with up to 2.5A per phase
  • High-resolution microstepping up to 1/128 microsteps per step
  • Automatic current control
  • Pulse-by-pulse mode
  • Overcurrent and thermal protection
  • Small, surface-mount package
  • RoHS compliant and CE marked

Conclusion

The STMicroelectronics L6238Q is a high-performance stepper motor driver that is ideal for a wide range of applications. It offers a number of advanced features, such as high-resolution microstepping, automatic current control, and pulse-by-pulse mode, which make it ideal for demanding applications. The L6238Q is also available in a small, surface-mount package that is easy to design into new applications.

Example applications

Here are some specific examples of applications where the L6238Q stepper motor driver can be used:

  • 3D printer: The L6238Q can be used to drive the X, Y, and Z axes of a 3D printer. This allows for precise control of the printer head, which results in high-quality prints.
  • CNC machine: The L6238Q can be used to drive the spindles and other axes of a CNC machine. This allows for precise control of the machine tools, which results in high-precision machined parts.
  • Robot: The L6238Q can be used to drive the joints of a robot. This allows for precise control of the robot's movements, which enables it to perform complex tasks.
  • Industrial automation: The L6238Q can be used to drive conveyors, pick-and-place robots, and other industrial automation equipment. This allows for precise control of the equipment, which results in improved efficiency and productivity.
  • Medical equipment: The L6238Q can be used to drive the motors in medical devices such as MRI machines, surgical robots, and dental drills. This allows for precise control of the devices, which results in improved patient care.

The L6238Q stepper motor driver is a versatile and powerful device that can be used in a wide range of applications. It offers a number of advanced features that make it ideal for demanding applications, and it is available in a small, surface-mount package that is easy to design into new applications.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess