EN
  • EN
  • DE

STN2NE06

Part No STN2NE06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 60V - 0.18ohm - 2A - SOT-223 STripFET POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261600-STN2NE06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN2NE06 CAD Model

Description

STN2NE06 - N-Channel MOSFET from STMicroelectronics

The STN2NE06 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a renowned leader in semiconductor technology. This MOSFET is designed to deliver efficient power conversion and switching with high speed and reliability. It is suitable for a wide range of applications, including DC-DC converters, power management in portable and battery-powered devices, motor control circuits, and as a switch in various electronic devices.

With its compact size, the STN2NE06 is ideal for space-constrained applications, offering a perfect balance between efficient space utilization and performance. The device features a low on-resistance, which enhances its efficiency by minimizing conduction losses. This characteristic is particularly important in applications where power efficiency is critical, such as in portable devices where battery life is a key consideration.

The STN2NE06 is built to handle high continuous drain currents, making it a robust component for high-power applications. Its fast switching capabilities ensure that it can respond quickly to control signals, which is essential for applications requiring precise power regulation. Additionally, this MOSFET is designed with built-in protection features, such as a robust gate oxide layer, which safeguards the device from electrical overstress and enhances its longevity.

STMicroelectronics has equipped the STN2NE06 with a threshold voltage that is optimized for logic-level drive, meaning it can be directly driven by microcontrollers and other logic devices without the need for additional driver circuitry. This simplifies design and reduces component count, leading to cost-effective and compact circuit designs.

The STN2NE06 comes in a TO-92 package, which is a widely used and easily mountable package type. This packaging allows for straightforward integration into various circuit boards, making it a versatile choice for designers and engineers looking to incorporate a reliable N-Channel MOSFET into their designs.

In summary, the STN2NE06 from STMicroelectronics is a high-quality, efficient, and versatile N-Channel MOSFET that provides designers with a reliable solution for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess