EN
  • EN
  • DE

L6226Q

Part No L6226Q
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Dual Full Bridge Motor Driver 32-Pin VFQFPN Tray / DMOS dual full bridge driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194358-L6226Q
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6226Q
Introduction Date January 18, 2008
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6226Q CAD Model

Description

STMicroelectronics L6226Q - High-Performance Dual Full-Bridge Driver

The L6226Q from STMicroelectronics is a state-of-the-art dual full-bridge driver designed to drive bipolar stepper motors, DC motors, and other inductive loads that require high-current driving capabilities. This integrated circuit is ideal for a wide range of applications, including robotics, automation systems, printers, and other industrial applications.

Key Features

  • Operating voltage range from 8 V to 52 V
  • Output current up to 1.5 A per channel
  • Low RDS(on) outputs (
  • Overcurrent and thermal shutdown protection
  • Non-dissipative overcurrent protection
  • Cross-conduction protection
  • Parallel operation capability for higher current applications
  • Under voltage lockout
  • Compatible with 3.3V and 5V logic inputs

The L6226Q features a wide operating voltage range, making it versatile for various power supply configurations. Its high output current capability, combined with low on-resistance, ensures efficient operation with minimal heat generation. The device incorporates advanced protection features such as non-dissipative overcurrent protection, thermal shutdown, and cross-conduction protection, ensuring the safety and reliability of the system under extreme conditions.

Flexible and User-Friendly

The dual full-bridge architecture of the L6226Q allows for independent control of two motors or the ability to control a single stepper motor. The IC is compatible with both 3.3V and 5V logic inputs, providing flexibility in interfacing with various microcontrollers and logic devices. Additionally, for applications requiring higher current, multiple devices can be connected in parallel, further enhancing its versatility.

Compact and Efficient Design

STMicroelectronics has packaged the L6226Q in a compact QFN (Quad Flat No-leads) package, which not only saves space on the PCB but also facilitates efficient heat dissipation. This compact form factor, combined with its high level of integration, reduces the number of external components required, simplifying the design process and accelerating time-to-market for end products.

Overall, the L6226Q is a robust and reliable solution for driving high-current inductive loads, offering designers a perfect blend of performance, protection, and ease of use.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess