EN
  • EN
  • DE

MAXFILTERBRD+

Part No MAXFILTERBRD+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL MAX7408/7415/418-7425 / MAX7408-MAX7415, MAX7418-MAX7425 Low Pass, Switched-Capacitor Filters Filter Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Filter
Function Low Pass, Switched-Capacitor Filters
Embedded No
Utilized IC / Part MAX7408-MAX7415, MAX7418-MAX7425
Primary Attributes Bare PCB for Low Pass, Switched-Capacitor Filters
Supplied Contents Board(s)
Base Product Number MAXFILTERBRD
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348813-MAXFILTERBRD+
Ultra Librarian 3D Model Ultra Librarian MAXFILTERBRD+ CAD Model

Description

The MAXFILTERBRD+ is an innovative noise filter board designed by Maxim Integrated, a company renowned for its high-quality and high-performance analog and mixed-signal engineering solutions. This board is specifically engineered to enhance signal integrity and reduce noise in electronic circuits, making it an essential component for a wide range of applications where clean signal transmission is crucial.

Key Features

  • High-Efficiency Filtering: The MAXFILTERBRD+ is equipped with advanced filtering capabilities that effectively eliminate electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring a cleaner signal path.
  • Compact Design: With a small footprint, this board can be easily integrated into various designs without taking up significant space, making it ideal for compact systems.
  • Versatile Applications: It is suitable for use in sensitive analog applications, high-speed digital interfaces, and any system where noise reduction is critical for performance.
  • Easy Integration: The board is designed for straightforward implementation with minimal external components required, facilitating ease of use for both novice and experienced designers.

Technical Specifications

The MAXFILTERBRD+ noise filter board boasts impressive technical specifications that make it a top choice for filtering needs:

  • Optimized for use with Maxim Integrated's high-performance integrated circuits.
  • Durable construction that withstands harsh environments and ensures long-term reliability.
  • Comprehensive documentation and support from Maxim Integrated to assist in the design and deployment process.

Applications

With its robust filtering capabilities, the MAXFILTERBRD+ is an excellent choice for a variety of applications, including:

  • Audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Medical instrumentation
  • Industrial control systems

In conclusion, the MAXFILTERBRD+ from Maxim Integrated represents a state-of-the-art solution for engineers and designers looking to mitigate noise and enhance the performance of their electronic systems. Its combination of high-efficiency filtering, compact design, and versatile applications make it a valuable addition to any project requiring clean signal processing.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess