EN
  • EN
  • DE

APT30D20BG

Part No APT30D20BG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GP 200V 30A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 24 ns
Current - Reverse Leakage @ Vr 250 µA @ 200 V
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT30D20
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564023-APT30D20BG
Ultra Librarian 3D Model Ultra Librarian APT30D20BG CAD Model

Description

Introducing the APT30D20BG Power MOSFET by Microchip Technology

Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the APT30D20BG, a state-of-the-art power MOSFET designed to meet the demanding requirements of modern electronic applications. This advanced device is an ideal choice for power management tasks where efficiency, reliability, and high performance are paramount.

Key Features of the APT30D20BG:

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 200V, the APT30D20BG is well-suited for high voltage applications, ensuring robust performance even under strenuous conditions.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), minimizing conduction losses and improving overall efficiency, which is critical for power-intensive applications.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET make it an excellent choice for applications requiring high-speed operation, reducing switching losses and enhancing performance.
  • TO-247 Package: Housed in a TO-247 package, the APT30D20BG offers excellent thermal performance and is easy to integrate into a wide range of electronic circuits.
  • Durable and Reliable: Designed with robustness in mind, this MOSFET is capable of withstanding harsh environments and is highly reliable over its entire lifespan.

Applications:

The versatility of the APT30D20BG makes it suitable for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • DC-DC Converters
  • Automotive Electronics
  • Renewable Energy Systems

Microchip Technology's APT30D20BG is engineered for those who require a high-performance power MOSFET that does not compromise on efficiency or reliability. With its advanced features and robust design, it stands as a superior choice for engineers and designers looking to enhance their power management systems.

Discover the difference with the APT30D20BG and elevate your project's performance to the next level. Trust in Microchip Technology to provide innovative solutions that drive your electronics forward.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess