EN
  • EN
  • DE

L6207D013TR

Part No L6207D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Half Bridge (4)
Applications DC Motors, Stepper Motors, Voltage Regulators
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 300 mOhm
Output Current per Channel 2.8A
Current - Peak Output 5.6A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Manufacturer Homepage www.st.com
Win Source Part Number 710687-L6207D013TR
Popularity Medium
Supply and Demand Status Limited
Family Name L6207
Introduction Date May 06, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L6207D013TR CAD Model

Description

The L6207D013TR from STMicroelectronics is a state-of-the-art motor driver integrated circuit (IC) designed specifically for driving both windings of a bipolar stepper motor or bidirectionally controlling two DC motors. This high-performance IC is part of STMicroelectronics' broad range of motor drivers that are recognized for their reliability, efficiency, and precision.

Featuring a dual full-bridge configuration, the L6207D013TR is capable of delivering up to 52V and 2.8A (peak) per channel, making it an ideal solution for a wide range of applications that require precise and powerful motor control. The device is housed in a PowerSO36 package, which is optimized for thermal performance and space-saving on the PCB.

The L6207D013TR incorporates several advanced features to ensure optimal motor performance and protection. These include programmable high-frequency PWM current control, cross-conduction protection, thermal shutdown, and non-dissipative overcurrent protection. The IC also supports phase, enable, and microstepping resolution inputs, allowing for fine-grained control over motor movement and positioning.

The IC's internal circuitry is designed with low RDS(on) power MOSFETs, which minimize power dissipation and enhance efficiency. Additionally, the L6207D013TR supports a wide range of power supply voltages from 8V to 52V, providing flexibility in various system designs. Its monolithic structure ensures robust operation even in harsh industrial environments.

The L6207D013TR is suitable for a multitude of applications, including but not limited to, robotics, automation systems, printers, scanners, and other precision motion control systems. Its ease of use, combined with advanced features, makes it an excellent choice for designers looking to create compact, high-performance motor control solutions.

For engineers and designers seeking a reliable and efficient motor driver, the L6207D013TR by STMicroelectronics offers a perfect blend of performance, versatility, and durability.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2401 $51.2005
12+ $8.4021 $100.8252
19+ $8.1396 $154.6524
26+ $7.8770 $204.8020
33+ $7.6144 $251.2752
44+ $6.8267 $300.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,374 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess