EN
  • EN
  • DE

UCC2819DTR

Part No UCC2819DTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC / PREREGUL 0.15mA 115kHz 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Operating Supply Voltage 10.8 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798705-UCC2819DTR
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2819
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2819DTR CAD Model

Description

The UCC2819DTR is a versatile and robust Power Factor Correction (PFC) controller IC designed by Texas Instruments to provide high-efficiency power conversion with improved power factor for a wide range of applications. This integrated circuit is specifically engineered to meet the stringent requirements of systems that demand low total harmonic distortion and high power factor.

Key Features

  • Advanced Control Methodology: The UCC2819DTR employs average current mode control for precise and responsive PFC regulation, ensuring that the power factor is corrected to near unity under varying load conditions.
  • Wide Operating Range: With an operating voltage range of 16V to 35V, this controller can adapt to various input voltages, making it suitable for universal AC input applications.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 16 kHz to 250 kHz, allowing optimization for efficiency, component size, and overall system cost.
  • Flexible Packaging: The UCC2819DTR is available in a 16-pin SOIC package, offering a compact solution that is easy to integrate into a variety of designs.

Applications

The UCC2819DTR is ideal for AC-DC power supplies where power factor correction is essential. It is commonly used in systems such as:

  • Offline power supplies
  • Adapters for laptops and personal computers
  • Telecommunication power systems
  • Industrial power systems
  • Lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2819DTR is no exception. It is designed to meet the rigorous standards of industrial and consumer electronic products, ensuring reliable operation even under challenging conditions. With its advanced features and proven performance, the UCC2819DTR from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and power quality of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess