Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Automotive
Supply Voltage (V) 6V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number L484
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1194213-L484D1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L484D1 CAD Model

Description

The L484D1 from STMicroelectronics is a state-of-the-art microcontroller that combines robust performance with high efficiency, making it an ideal choice for a wide range of applications. This powerful component is designed to meet the demanding requirements of modern embedded systems, offering a perfect blend of processing capabilities, memory options, and energy efficiency.

Key Features

  • Advanced Core: At the heart of the L484D1 lies an advanced ARM Cortex-M4 core, capable of reaching speeds up to 80 MHz. This core also includes a floating-point unit (FPU) which enhances the performance of the microcontroller in computing-intensive applications.
  • Memory: The device comes equipped with substantial memory resources, including up to 1 MB of flash memory and 320 KB of SRAM. These memory capacities enable complex applications and software stacks to run smoothly and efficiently.
  • Rich Connectivity: With a comprehensive set of communication interfaces such as SPI, I2C, UART, CAN, and USB, the L484D1 offers excellent connectivity options for peripherals and other microcontrollers, ensuring easy integration into larger systems.
  • Low Power Consumption: The L484D1 is designed with energy efficiency in mind. It features multiple power-saving modes, which allow for reduced power consumption in idle or standby states, thus extending the battery life of portable and remote applications.
  • Analog Features: The microcontroller also includes a range of analog peripherals, including 12-bit ADCs, DACs, and ultra-fast comparators, making it suitable for applications that require precise analog signal management.

Applications

The versatility of the L484D1 allows it to be used in a diverse array of applications, such as industrial control systems, IoT devices, smart home applications, medical equipment, and automotive electronics.

Development Support

STMicroelectronics provides extensive support for the L484D1 through its software development kits, hardware development tools, and a vibrant community of developers. This ensures that engineers can rapidly develop, prototype, and deploy applications with the L484D1 at the core.

For more detailed information, technical specifications, and application notes, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Holt Integrated Circuits Inc.
LOW SIDE DRIVER
Lowest to $41.4300
ECAD model for HI-8430PQIF
Infineon Technologies
IC CONTROLLER PHASE 32LMLPQ
Need more? Email Us
ECAD model for IR3080MTRPBF
Texas Instruments
Digital PWM System Controller with 4-bit, 6-bit, or 8-bit VID Support | IC DGTL PWM SYSTEM CTRLR 64VQFN
Lowest to $12.3734
ECAD model for UCD9244ARGCT
Analog Devices Inc.
IC ACTIVE BIAS CONTROLLER 16QFN
Lowest to $59.2799
ECAD model for HMC981LP3E
ON Semiconductor
IC CTRLR LCD BACK LT INV 20SSOP
Lowest to $1.9559
ECAD model for FAN7310G
Texas Instruments
IC BUCK PMU TRPL + LDO 34DSBGA
Need more? Email Us
ECAD model for LM10507TME-A/NOPB
NXP / Nexperia
Adaptive Alternator Voltage Regulator | IC VREG ALTERNATOR ADAPT 16-SOIC
Need more? Email Us
ECAD model for MCZ33099EG
Rohm Semiconductor
IC SENSOR 1.8V 30-HSOP / PMIC
Lowest to $2.1681
ECAD model for BA5818FM-E2
STMicroelectronics
IC PWR MANAGEMENT SYST PWRSSO36
Lowest to $6.8135
ECAD model for L9952XPTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention