Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive
Supply Current 6.5mA
Supply Voltage (V) 7V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MCZ33099
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1221365-MCZ33099EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33099EG CAD Model

Description

The MCZ33099EG by NXP Semiconductors is a high-performance, precision-engineered sensor interface IC designed for automotive and industrial applications. This integrated circuit is specifically tailored for direct interfacing with variable reluctance sensors, commonly used in vehicle anti-lock braking systems (ABS), engine management systems for position sensing, and other speed sensing applications.

Key Features

  • Adaptive Peak Threshold: The MCZ33099EG dynamically adjusts to ensure consistent detection of sensor signals, which is crucial for reliable operation under varying conditions.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, it is versatile and suitable for a variety of automotive power systems.
  • Open Ground Protection: This feature ensures that the device remains operational even if the ground connection is lost, enhancing the safety and reliability of the system it is integrated into.
  • Output Saturation Voltage Protection: The IC is designed to protect itself against potential damage from high voltage spikes, which is a common concern in automotive environments.
  • Temperature Range: The MCZ33099EG operates effectively within a temperature range of -40°C to 150°C, making it ideal for harsh environments.

Applications

The MCZ33099EG's robust design and functionality make it well-suited for a range of applications, particularly where precision and reliability are paramount. Common applications include:

  • Anti-lock Braking Systems (ABS)
  • Engine Position Sensing
  • Transmission Speed Sensing
  • Industrial Equipment Speed Monitoring

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the MCZ33099EG is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring high reliability and performance. The device is also AEC-Q100 qualified, which is a standard for automotive electronic components, indicating that it has passed rigorous testing for temperature, humidity, and other stress factors.

Conclusion

In summary, the MCZ33099EG from NXP is a sophisticated sensor interface IC that offers reliable performance in demanding environments. Its adaptive features and protective measures make it an excellent choice for automotive and industrial applications where accurate and dependable sensor interfacing is required.

You May Also Be Interested in

National Semiconductor (TI)
IC PMU CDMA W/CHARGER 49USMDXT
Need more? Email Us
ECAD model for LP3917RL-NL/NOPB
Texas Instruments
IC WIRELESS RCVR/CHARGER 28DSBGA
Need more? Email Us
ECAD model for BQ51052BYFPT
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR
NXP / Nexperia
IC REG 9OUT BUCK/LDO 56QFN
Need more? Email Us
ECAD model for MC34VR500V2ES
Infineon Technologies
XPHASE VRD10 CONTROL IC WITH VCCVID & OVERTEMP DETECT | IC PHASE CONTROLLER 32L MLPQ
Need more? Email Us
ECAD model for IR3080MTR
STMicroelectronics
for car body applications
Lowest to $3.9119
ECAD model for L99MD02XP
National Semiconductor (TI)
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for LP3910SQ-AM/NOPB
Texas Instruments
TPS65917-Q1 - AUTOMOTIVE 3.15V T
Lowest to $8.1930
ECAD model for O917A132TRGZRQ1
Renesas Electronics America
ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN
Need more? Email Us
ECAD model for ISL6532ACR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention