EN
  • EN
  • DE

HI-8430PQIF

Part No HI-8430PQIF
Manufacturer Holt Integrated Circuits Inc.
Catalog PMIC - Power Management - Specialized
Description LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Avionics Sensor, Low Side Driver PMIC
Manufacturer Holt Integrated Circuits Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Family Name HI-8430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920247-HI-8430PQIF
Ultra Librarian 3D Model Ultra Librarian HI-8430PQIF CAD Model

Description

The Holt Integrated Circuits Inc. HI-8430PQIF is a low side driver PMIC for avionics sensors.

  • Mounting: Surface mountable
  • Package: 44-QFP
  • Operating Temperature: -40°C to 85°C
  • Application: Avionics sensors
  • Packaging: Tray
  • Pieces per tray: 96

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9911 $73.9822
4+ $30.3517 $121.4068
6+ $29.4032 $176.4192
9+ $28.4547 $256.0923
11+ $27.5062 $302.5682
15+ $24.6608 $369.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess