EN
  • EN
  • DE

FAN7310G

Part No FAN7310G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTRLR LCD BACK LT INV 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications LCD TV/Monitor
Voltage - Supply 5V ~ 24V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number FAN7310
Standard Package 6,300 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590713-FAN7310G
Ultra Librarian 3D Model Ultra Librarian FAN7310G CAD Model

Description

Introducing the FAN7310G LCD Backlight Inverter Drive IC by ON Semiconductor

The FAN7310G is a sophisticated, multi-purpose LCD backlight inverter drive integrated circuit (IC) designed by ON Semiconductor, a leading provider in energy-efficient innovations. This high-performance IC is engineered to drive CCFL (Cold Cathode Fluorescent Lamp) backlights, which are commonly used in LCD TV monitors and notebook displays. The FAN7310G provides a high level of integration, making it an ideal solution for designers looking to enhance the performance and energy efficiency of their backlight systems.

Key Features

  • Multiple Lamp Control: Capable of controlling multiple lamps with precision, the FAN7310G ensures uniform brightness and improves the overall visual quality of the display.
  • Wide Input Voltage Range: Designed to accommodate a broad range of input voltages, this IC maintains consistent performance, making it suitable for various power supply conditions.
  • Built-in Dimming Functionality: The FAN7310G comes with integrated dimming control, allowing for adjustable backlight brightness, which enhances the viewing experience and contributes to energy savings.
  • Protection Features: Equipped with extensive protection features such as overvoltage, open lamp regulation, and short-circuit protection, the FAN7310G ensures safe and reliable operation over the lifespan of the device.

Applications

The versatility of the FAN7310G makes it suitable for a wide array of applications. It is predominantly used in:

  • LCD TV Backlight Inverters
  • Notebook Computer Backlight Inverters
  • Monitors with CCFL Backlighting

Performance and Efficiency

With an emphasis on performance, the FAN7310G operates with high efficiency, which minimizes power loss and heat generation. This leads to prolonged system life and reliability, as well as reduced energy consumption, making it an environmentally friendly choice for backlighting solutions.

ON Semiconductor's commitment to innovation is reflected in the FAN7310G, providing designers with a compact, efficient, and robust solution for driving CCFL backlights. Its comprehensive feature set and protection mechanisms ensure that the FAN7310G stands out as a top-tier component for backlight inverter applications.

For detailed specifications and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess