EN
  • EN
  • DE

L3G4200D

Part No L3G4200D
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: ultra-stable three-axis digital output gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Mounting Surface Mount
Package Type LGA
Packaging Tray
Pin Count 16
Operating Temperature (Max) 85C
Operating Temperature (Min) -40C
Operating Temperature Classification Industrial
Rad Hardened No
Operating Supply Voltage (Typ) 3 V
Operating Supply Voltage (Min) 2.4 V
Operating Supply Voltage (Max) 3.6 V
Product Length (mm) 4 mm
Product Depth (mm) 4 mm
Product Height (mm) 1.1 mm
DELETED Compliant
Win Source Part Number 088843-L3G4200D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian L3G4200D CAD Model

Description

The L3G4200D is a cutting-edge three-axis digital gyroscope designed and manufactured by STMicroelectronics. Aimed at the burgeoning market for motion-sensing applications, this micro-electromechanical system (MEMS) device provides high-precision angular rate sensing in three dimensions, making it an ideal component for advanced industrial, consumer, and gaming applications.

Key Features

  • Three-Axis Angular Rate Sensor: The L3G4200D can measure rates with a user-selectable full scale of ±250, ±500, and ±2000 degrees per second, providing flexibility for different application requirements.
  • 16-Bit Data Output: With its high-resolution output, it ensures accurate angular rate detection and fine movement tracking.
  • Digital Interface: The device features both I2C and SPI interfaces, allowing for easy integration with a wide range of microcontroller architectures.
  • Embedded Features: It includes a FIFO buffer, a high-pass filter, and an embedded temperature sensor, enhancing its functionality and ease of use.
  • Low Power Consumption: The gyroscope is optimized for power-sensitive applications, with normal and power-down modes for managing power consumption effectively.
  • Smart Design: The L3G4200D is designed to be robust, with high shock survivability, ensuring reliability and longevity in challenging environments.

Applications

The versatility of the L3G4200D makes it suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • Gaming and Virtual Reality Devices
  • Navigation Systems
  • Robotics
  • Industrial Control Systems

Package and Quality

The L3G4200D comes in a compact LGA-16 (4x4x1 mm) package, allowing for integration into space-constrained designs. STMicroelectronics ensures high-quality standards, with the device being compliant with RoHS and Halogen-Free requirements.

For designers and engineers looking to incorporate advanced motion-sensing capabilities into their projects, the L3G4200D from STMicroelectronics offers a perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess