EN
  • EN
  • DE

L293D

Part No L293D
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Dual Half Bridge Motor Driver 24V 16-Pin Power PDIP Tube / IC MOTOR DRIVER PAR 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 25
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Applications General Purpose
Current - Output 600mA
Operating Supply Voltage 4.5 V ~ 36 V
Voltage - Load 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300" 7.62mm)
Manufacturer Device Package 16-PowerDIP
Catalog Drivers
Win Source Part Number 089622-L293D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Hobby & Education
Family Name L293D
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L293D CAD Model

Description

The L293D from STMicroelectronics is a monolithic integrated high voltage, high current four-channel driver designed to accept standard DTL or TTL logic levels and drive inductive loads such as relays, solenoids, DC and bipolar stepping motors, as well as other high-current/high-voltage loads in positive-supply applications.

Key Features

  • 600mA Output Current Capability per Channel: The L293D can deliver up to 600mA per channel, allowing it to drive a wide range of motors and other inductive loads effectively.
  • 1A Peak Output Current (non repetitive) per Channel: It provides a peak current of 1A for a brief period, which is helpful for startup or sudden load changes.
  • Enable facility: Output clamp diodes are included for inductive transient suppression while the enable function allows the user to turn off the output without disrupting the input signal.
  • Overtemperature Protection: The built-in overtemperature protection ensures that the IC does not overheat, thereby preserving the integrity of the motor driver.

Applications

The versatility of the L293D makes it suitable for a wide array of applications, including:

  • Stepper motor drivers
  • DC motor drivers
  • Robotics and automation systems
  • Position and velocity servomechanisms
  • Actuator drives

Technical Specifications

The L293D is characterized by several technical specifications that make it a robust choice for driving motors:

  • Operating Supply Voltage: 4.5V to 36V
  • Separate Input-Logic Supply
  • Internal ESD Protection
  • High Noise Immunity Inputs
  • Functional Replacements for the SGS L293 and SGS L293D

Quality and Reliability

STMicroelectronics ensures that the L293D motor driver IC meets the highest quality and reliability standards, offering a dependable solution for controlling motors in both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4772 $53.7264
28+ $3.6736 $102.8608
43+ $3.5588 $153.0284
59+ $3.4440 $203.1960
76+ $3.3292 $253.0192
101+ $2.9848 $301.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess